EN
  • EN
  • DE

STPTIC-68G2C5

Part No STPTIC-68G2C5
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description IC TUNABLE CAP RF BST 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 6 Weeks
Features RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz - 4-WLCSP
Manufacturer STMicroelectronics
Series Parascan™
Package Reel - TR
Mounting Surface Mount
Package 4-UFBGA, WLCSP
Case / Package 4-WLCSP
Family Name STPTIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16328-6, 497-16328-1, 497-16328-2, -497-16328-6, -497-16328-1, STPTIC-68G2C5-ND, -497-16328-2
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898434-STPTIC-68G2C5
Ultra Librarian 3D Model Ultra Librarian STPTIC-68G2C5 CAD Model

Description

STPTIC-68G2C5 - Power Transistor from STMicroelectronics

The STPTIC-68G2C5 is a state-of-the-art power transistor produced by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to meet the rigorous demands of modern electronic applications, offering both high efficiency and reliability. The STPTIC-68G2C5 is part of STMicroelectronics' extensive portfolio of power transistors that cater to a wide range of power requirements and switching frequencies.

Key Features

  • Low On-Resistance: The STPTIC-68G2C5 boasts a low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for high-performance power management systems.
  • High Switching Speed: With its high switching speed, this power transistor is well-suited for applications requiring fast switching characteristics, such as switch-mode power supplies and DC-DC converters.
  • Thermal Efficiency: The device is encapsulated in a package that is optimized for excellent thermal performance, ensuring reliable operation even under high temperature conditions.
  • Robustness: Built to withstand tough conditions, the STPTIC-68G2C5 is characterized by its robustness against harsh electrical and thermal environments, which is critical for industrial and automotive applications.

Applications

The versatility of the STPTIC-68G2C5 makes it suitable for a broad range of applications. It is commonly used in:

  • Power supply units
  • Motor control circuits
  • LED lighting systems
  • Automotive electronics
  • Renewable energy systems
  • Telecommunication infrastructure

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STPTIC-68G2C5 is no exception, as it is manufactured using advanced technologies and subjected to rigorous testing to ensure it performs consistently over its intended lifespan. Customers can trust in the STPTIC-68G2C5 for their critical power management needs, backed by STMicroelectronics' reputation for excellence in the semiconductor industry.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit STMicroelectronics' official website or contact their local sales office.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9787 $58.7220
145+ $0.8031 $116.4495
225+ $0.7779 $175.0275
310+ $0.7528 $233.3680
400+ $0.7278 $291.1200
535+ $0.6525 $349.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess