EN
  • EN
  • DE

PZU3.9BL

Part No PZU3.9BL
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241125-PZU3.9BL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PZU3.9BL CAD Model

Description

The PZU3.9BL is a robust, high-performance Zener diode from the renowned semiconductor manufacturer NXP. Designed to provide precision voltage regulation, this small yet powerful electronic component is an essential part of various circuit designs, ensuring stability and protection in a wide range of applications.

Key Features

  • Voltage Regulation: The PZU3.9BL offers a nominal Zener voltage of 3.9V, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can withstand moderate levels of power while maintaining its voltage regulation capabilities.
  • Package: Enclosed in a small SOD323 (SC-76) surface-mount package, the PZU3.9BL is designed for high-density PCB applications where space is at a premium.
  • Tolerance: The voltage tolerance is specified at ±5%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Operating Temperature Range: It has a wide operating temperature range from -65°C to +150°C, offering reliable performance under extreme conditions.

Applications

The PZU3.9BL is versatile and can be used in various applications, including:

  • Consumer electronics
  • Power management systems
  • Overvoltage protection circuits
  • Industrial control systems
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PZU3.9BL is no exception. This Zener diode is manufactured with the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications. Whether you're designing a simple power supply or a complex integrated system, the PZU3.9BL provides the performance and durability you need to create a reliable product.

Conclusion

With its precise voltage regulation, small footprint, and robust performance, the PZU3.9BL from NXP Semiconductors is an excellent choice for engineers and designers looking to integrate a reliable voltage reference or protection element into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7796 $58.4700
185+ $0.6399 $118.3815
280+ $0.6191 $173.3480
390+ $0.5994 $233.7660
500+ $0.5798 $289.9000
670+ $0.5198 $348.2660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess