EN
  • EN
  • DE

AM3351BZCE60

Part No AM3351BZCE60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 600MHZ 324NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)
Manufacturer Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A8
Speed 600MHz
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 298-LFBGA
Case / Package 298-NFBGA (13x13)
Family Name AM3351
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-43367, AM3351BZCE60-ND, -296-43367-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860926-AM3351BZCE60
Ultra Librarian 3D Model Ultra Librarian AM3351BZCE60 CAD Model

Description

The AM3351BZCE60 is a high-performance microprocessor from Texas Instruments, tailored for industrial and consumer applications. This product is a part of the Sitara™ processor family, which is renowned for its integration of the ARM Cortex-A8 core with a rich set of peripherals and interfaces designed for a broad array of applications.

Key Features:

  • Core: ARM Cortex-A8 running at up to 1GHz, delivering the power and speed necessary for complex computing tasks.
  • Memory: Supports various types of external memory interfaces including DDR2/DDR3, which ensures flexibility in system design and application scalability.
  • Graphics: The device includes a graphics processing unit (GPU) that supports 3D graphics acceleration, enabling rich graphical user interfaces and immersive visual experiences.
  • Connectivity: Comes with a range of high-speed connectivity options such as USB, Ethernet, and CAN, facilitating easy integration into a wide array of systems and networks.
  • Industrial Communication: Integrated PROFIBUS and EtherCAT support make it ideal for industrial automation and control systems.
  • Power Efficiency: Designed for low-power consumption, which is critical for portable and energy-sensitive applications.

Applications:

The AM3351BZCE60 is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Human-machine interface (HMI)
  • Portable data terminals
  • Networking equipment
  • Consumer electronics

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable products. The AM3351BZCE60 is no exception, and it is built to meet the rigorous standards required in industrial and consumer environments. With Texas Instruments' reputation, you can be assured of a product that will perform reliably over its intended lifespan.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9306 $59.7918
7+ $16.3533 $114.4731
10+ $15.8423 $158.4230
14+ $15.3312 $214.6368
17+ $14.8202 $251.9434
23+ $13.2871 $305.6033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess