EN
  • EN
  • DE

IT8718F-S/GXS

Part No IT8718F-S/GXS
Manufacturer ITE
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1213+
Reference case QFP128
Manufacturer ITE
Win Source Part Number 718788-IT8718F-S/GXS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT8718F-S/GXS CAD Model

Description

The ITE IT8718F-S/GXS is a highly integrated Super I/O chip commonly used in desktop and embedded systems. It provides a wide range of functions, including hardware monitoring, fan control, legacy I/O ports (serial and parallel), and keyboard/mouse interface. This chip is essential for managing and monitoring various system parameters and providing essential I/O functions.

Applications

  • Desktop Motherboards: Used on motherboards to provide I/O and monitoring functionalities.
  • Embedded Systems: Integrated into embedded systems requiring legacy I/O interfaces.
  • Industrial PCs: Employed in industrial PCs for hardware monitoring and control.
  • Gaming PCs: Utilized on gaming PCs to monitor temperatures and control fan speeds.
  • Server Systems: Can be found on server motherboards for basic I/O and system monitoring.

Features

  • Hardware Monitoring: Monitors voltages, temperatures, and fan speeds.
  • Fan Control: Provides PWM fan control for optimal cooling performance.
  • Serial Ports: Includes multiple serial ports (UARTs) for serial communication.
  • Parallel Port: Offers a parallel port for connecting printers and other devices.
  • Keyboard and Mouse Interface: Supports PS/2 keyboard and mouse.
  • LPC Interface: Connects to the LPC bus for communication with the chipset.
  • CIR (Consumer Infrared) Interface: Supports infrared remote control functionality.
  • GPIO Pins: General-purpose input/output pins for flexible configuration.

Benefits

  • Comprehensive Monitoring: Provides detailed information about system health.
  • Optimized Cooling: Fan control features allow for efficient cooling and noise reduction.
  • Legacy I/O Support: Maintains compatibility with legacy devices through serial and parallel ports.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count.
  • Enhanced System Reliability: Hardware monitoring helps prevent system failures.

Additional Details

The IT8718F-S/GXS typically communicates with the system chipset via the LPC (Low Pin Count) bus. It requires a 3.3V power supply. The chip is commonly available in packages such as LQFP (Low-profile Quad Flat Package). Detailed specifications include parameters such as voltage ranges, operating temperature, and I/O signal levels. Refer to the ITE datasheet for precise details.

You May Also Be Interested in

RF Micro Devices
Lowest to $2.8390
Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Mini-Circuits
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess