EN
  • EN
  • DE

MBR1240MFST1G

Part No MBR1240MFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 12A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Schottky 40 V 12A Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name MBR1240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MBR1240MFST1GOSDKR, MBR1240MFST1G-ND, MBR1240MFST1GOSCT, MBR1240MFST1GOSTR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925974-MBR1240MFST1G
Ultra Librarian 3D Model Ultra Librarian MBR1240MFST1G CAD Model

Description

Product Overview: MBR1240MFST1G from ON Semiconductor

The MBR1240MFST1G is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, one of the leaders in energy-efficient innovations in power and signal management. This rectifier is specifically engineered to provide low forward voltage drop while maintaining a high level of reliability and efficiency, making it an ideal choice for various applications in power management.

Key Features

  • High Surge Capacity: The MBR1240MFST1G is capable of handling high surge currents, which is essential for applications that experience frequent power surges or spikes.
  • Low Power Loss: With its low forward voltage drop, this rectifier ensures minimal power loss during operation, contributing to increased energy efficiency in electronic circuits.
  • High Frequency Operation: Its fast switching capability makes it suitable for high-frequency applications, providing efficient performance in power supplies and other circuits that require rapid switching.
  • Robust Temperature Range: It operates effectively over a wide temperature range, ensuring reliability and performance even under extreme conditions.
  • Package: The MBR1240MFST1G comes in a surface-mount package, making it easy to integrate into various PCB designs.

Applications

The versatility of the MBR1240MFST1G allows it to be used in a broad array of applications. It is commonly found in:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Product Specifications

The MBR1240MFST1G boasts a 40V maximum repetitive reverse voltage and a 12A average rectified forward current, making it robust enough to handle the demands of most power rectification applications. Its surface-mount configuration allows for efficient assembly and compact design layouts.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MBR1240MFST1G is no exception, with its construction and design adhering to stringent industry standards for quality and reliability. Customers can trust in the consistent performance and durability of this Schottky Barrier Rectifier.

In summary, the MBR1240MFST1G from ON Semiconductor is a superior choice for engineers and designers looking for a reliable and efficient rectifying solution. Its combination of high surge capacity, low power loss, and high-frequency operation make it a versatile component in power management circuits.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess