Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Function Line Driver
Applications Pre-Amplifier
Number of Channels 2
Interface Analog
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications Class AB
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 14-SOIC
Win Source Part Number 120298-MAX4298ESD+
Ultra Librarian 3D Model Ultra Librarian MAX4298ESD+ CAD Model

Description

Maxim Integrated MAX4298ESD+ Low-Power, Stereo Audio Amplifier

The MAX4298ESD+ is a high-fidelity, low-power stereo audio amplifier produced by Maxim Integrated, a renowned leader in the design and manufacture of analog and mixed-signal engineering solutions. This compact, efficient amplifier is specifically designed for portable and space-constrained applications where high-quality audio performance and power efficiency are paramount.

With its small footprint, the MAX4298ESD+ comes in a 14-pin SOIC package, making it an ideal choice for integration into portable devices such as smartphones, tablets, laptops, and portable media players. Its integration facilitates the enhancement of the audio experience in these devices without significantly increasing power consumption or taking up excessive space.

Featuring a bridge-tied load (BTL) configuration, the MAX4298ESD+ can deliver up to 2W per channel into a 4Ω load with less than 0.1% total harmonic distortion plus noise (THD+N), ensuring a clear and powerful audio output. Additionally, the amplifier operates from a single 2.7V to 5.5V supply, providing design flexibility and making it compatible with most standard battery technologies used in portable devices.

The MAX4298ESD+ boasts a high 90dB power supply rejection ratio (PSRR) which minimizes noise and interference from fluctuating power supplies, thus preserving audio integrity. Furthermore, it includes features such as a low-power shutdown mode, click-and-pop suppression, and thermal overload protection. These features contribute to the device's robust performance and reliability, protecting both the amplifier and the speakers from potential damage.

Maxim Integrated's commitment to quality and performance is evident in the MAX4298ESD+, as it provides designers with a high-performance audio amplification solution that does not compromise on power efficiency or space. Whether used in personal audio systems or as part of a larger multimedia setup, the MAX4298ESD+ stands out as a superior choice for delivering rich, high-quality sound in a compact package.

For detailed specifications, application notes, and design resources, interested parties are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP Tray
Lowest to $22.5258
ECAD model for SRC4184IPAGG4
STMicroelectronics
Car radio signal processor | IC AUDIO SIGNAL PROCESSOR 28SO
Lowest to $1.6947
ECAD model for TDA7404DTR
STMicroelectronics
THREE BANDS DIGITALLY CONTROLLED AUDIO PROCESSOR | IC AUDIO TONE PROCESSOR 30SDIP
Need more? Email Us
ECAD model for TDA7439
ON Semiconductor
IC COMPANDOR 2CHAN GAIN 16-SOIC / High Reliability Communication Circuit
Need more? Email Us
ECAD model for SA572DG
Diodes Incorporated
IC INTEGRATED CIRCUIT / Audio Channel
Lowest to $9.1302
ECAD model for ZXCZA200JC40TA
STMicroelectronics
DIGITAL CONTROLLED STEREO AUDIO PROCESSOR WITH LOUDNESS | IC AUDIO SIGNAL PROCESSOR 20SO
Need more? Email Us
ECAD model for TDA7309D
Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $13.4248
ECAD model for TPA5051RSATG4
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP T/R
Need more? Email Us
ECAD model for SRC4194IPAGTG4
STMicroelectronics
DIGITAL CONTROLLED STEREO AUDIO PROCESSOR WITH LOUDNESS | IC AUDIO SIGNAL PROCESSOR 20DIP
Need more? Email Us
ECAD model for TDA7309

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8240 $64.9520
56+ $2.3182 $129.8192
87+ $2.2457 $195.3759
120+ $2.1732 $260.7840
154+ $2.1008 $323.5232
207+ $1.8835 $389.8845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention