Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, HSTL, LVDS, LVPECL
Output LVPECL
Maximum Input Frequency 2.5GHz
Supply Voltage - Operating 2.375 V to 3.63 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 052557-SY89871UMGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89871UMGTR CAD Model

Description

Microchip Technology's SY89871UMGTR: A High-Performance Clock Management Solution

The SY89871UMGTR from Microchip Technology is a state-of-the-art clock management IC that offers exceptional performance and flexibility for a wide range of applications. This precision device is designed to meet the stringent requirements of high-speed data communication systems, providing a reliable and efficient solution for clock distribution and signal conditioning.

Key Features:

  • Precision Timing: The SY89871UMGTR ensures high-precision timing control, which is critical for maintaining data integrity in communication systems.
  • Low Skew: It offers extremely low skew outputs, which are vital for maintaining the synchronization of data signals across multiple pathways.
  • High-Speed Operation: Capable of operating at high frequencies, this product supports fast data transfer rates, making it suitable for high-performance computing and networking applications.
  • Multiple Outputs: The device features multiple outputs, allowing it to drive several loads simultaneously while maintaining signal fidelity.
  • Flexible Power Supply: It is compatible with a range of power supply voltages, providing versatility for different system designs and requirements.
  • Robust Packaging: Housed in a compact, surface-mount package, the SY89871UMGTR is designed for space-constrained applications and offers robustness for industrial environments.

Applications:

The SY89871UMGTR is ideal for use in a variety of applications, including but not limited to:

  • High-speed data servers
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Test and measurement systems
  • High-performance computing platforms

Microchip Technology's commitment to quality ensures that the SY89871UMGTR meets the highest standards of reliability and performance. With its advanced features and versatile applications, this clock management IC is an excellent choice for designers looking to optimize their high-speed data communication systems.

Whether you are developing cutting-edge technology or upgrading existing infrastructure, the SY89871UMGTR offers the precision and reliability you need to achieve exceptional system performance.

You May Also Be Interested in

Microchip Technology
1.5GHz Precision, LVPECL 1:5 Fanout with 2:1 MUX and Fail Safe Input with Internal Termination | IC CLK BUFFER 2:5 2GHZ 32MLF
Need more? Email Us
ECAD model for SY89846UMG
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16TSSOP
Need more? Email Us
ECAD model for 2309NZ-1HPGG
Renesas Electronics America
IC CLK BUF 2:10 2.5GHZ 32VFQFPN
Need more? Email Us
ECAD model for 8T53S111NLGI
Cypress Semiconductor Corp
LOW SKEW CLOCK DRIVER, 2PP SERIE / Clock IC
Need more? Email Us
ECAD model for CY2PP3220AI
Integrated Circuit Systems
Low Skew, 1-To-8 Differential/LVCOMS-TO-LVCMOS Fanout Buffer
Lowest to $8.0580
ECAD model for ICS8308AGILFT
Renesas Electronics America
IC CLK BUF 2:10 2.5GHZ 32VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.5 GHz 32-VFQFN Exposed Pad
Lowest to $9.4677
ECAD model for 853S111BKILF
IDT, Integrated Device Technology Inc
DIFFERENTIAL-TO-3.3V LVPECL FANOUT BUFFER 3.3V operating supply
Lowest to $33.8846
ECAD model for ICS8533AGI-01LFT
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 20TSSOP
Lowest to $4.1325
ECAD model for 74FCT3807SPGGI
Renesas Electronics America
IC CLK BUFFER 2:18 250MHZ 32TQFP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250 MHz 32-LQFP
Lowest to $132.6111
ECAD model for 83940DYLFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1137 $50.2274
5+ $20.6061 $103.0305
8+ $19.9622 $159.6976
11+ $19.3182 $212.5002
14+ $18.6743 $261.4402
18+ $16.7425 $301.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 820 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention