EN
  • EN
  • DE

MCR72-8TG

Part No MCR72-8TG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 8A 600V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer ON Semiconductor
Packaging Tube
Part Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 2V
Current - On State (It (RMS)) (Max) 8A
Current - Hold (Ih) (Max) 6mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 110°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 003389-MCR72-8TG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MCR72-8TG CAD Model

Description

ON Semiconductor MCR72-8TG Thyristor SCR

The MCR72-8TG is a robust silicon controlled rectifier (SCR) manufactured by ON Semiconductor, renowned for its high efficiency and reliability in a wide range of applications. This SCR is designed to switch and control medium AC loads, offering a repetitive peak off-state voltage (VDRM) of 600V and a continuous on-state current (IT(RMS)) of 8A, making it suitable for medium power applications.

Encased in a TO-220AB package, the MCR72-8TG provides a compact solution for designs where space is a premium. The device is characterized by its high surge capability, which can handle surges up to 80A, ensuring robust performance during transient conditions. The TO-220AB package also offers excellent thermal performance, which is critical for maintaining stability and extending the service life of the device.

With a gate trigger current (IGT) of 15mA, this SCR can be easily triggered with a small control signal, making it compatible with microcontroller outputs and other low-power gate drive circuits. The device also features a low holding current (IH) of 15mA, which helps to prevent unwanted triggering due to noise or voltage fluctuations on the control line.

The MCR72-8TG is designed to meet the stringent requirements of various applications, including motor control, heating control, and power switching. Its rugged design ensures it can withstand challenging industrial environments, and its high blocking voltage makes it suitable for applications with high input voltage variations.

With its combination of high performance, reliability, and ease of use, the ON Semiconductor MCR72-8TG SCR is an ideal choice for designers looking to implement efficient control in their power management systems. Whether it's for home appliances, industrial equipment, or custom power control projects, the MCR72-8TG offers a versatile and dependable solution for managing AC power.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor, which offers in-depth technical information to ensure optimal use of the MCR72-8TG in their projects.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2749 $50.8565
445+ $0.2256 $100.3920
690+ $0.2186 $150.8340
950+ $0.2115 $200.9250
1,225+ $0.2045 $250.5125
1,640+ $0.1833 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,663 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess