EN
  • EN
  • DE

MCR22-2RL1G

Part No MCR22-2RL1G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 50V 1.5A TO92-3 / SCR 50 V 1.5 A Sensitive Gate Through Hole TO-92 (TO-226)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Voltage - Off State 50 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (RMS)) (Max) 1.5 A
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number MCR22
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number ONSONSMCR22-2RL1G,2156-MCR22-2RL1G-ONTR
Standard Package 2,000
Win Source Part Number 1325559-MCR22-2RL1G
Ultra Librarian 3D Model Ultra Librarian MCR22-2RL1G CAD Model

Description

The MCR22-2RL1G from ON Semiconductor is a highly reliable Silicon Controlled Rectifier (SCR) designed for phase control applications and is a part of ON Semiconductor's extensive SCR product line. This SCR is a robust semiconductor device that can switch and control high current loads with a small gate trigger current, making it an ideal choice for controlled rectifier applications.

Key Features:

  • Voltage Capability: This SCR can handle up to 200V in repetitive peak off-state and reverse voltages, providing a wide operating window for various applications.
  • Current Rating: With an on-state RMS current of 1.5A, the MCR22-2RL1G is capable of managing moderate power levels effectively.
  • Gate Trigger Current: A low gate trigger current (IGT) of typically 200 µA makes it easy to drive the SCR into conduction with simple gate drive circuitry.
  • Package: Encased in a TO-92 package, the MCR22-2RL1G offers a compact footprint and is suitable for through-hole mounting, providing ease of integration into a wide range of designs.
  • Thermal Characteristics: It has excellent thermal stability and can operate at junction temperatures ranging from -40°C to +110°C.

Applications:

The MCR22-2RL1G is versatile and can be used in various applications, including:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Controllable rectifiers

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The MCR22-2RL1G SCR is manufactured under stringent quality control standards, ensuring consistent performance and reliability for critical applications.

Conclusion:

The MCR22-2RL1G Silicon Controlled Rectifier from ON Semiconductor is a compact, reliable, and efficient solution for designers looking to control power in their electronic circuits. Its robust design and ease of use make it an excellent choice for a wide range of applications where controlled rectification is required.

You May Also Be Interested in

ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
NXP / Nexperia
Lowest to $0.0583
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess