EN
  • EN
  • DE

MCR12NG

Part No MCR12NG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 12A 800V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer ON Semiconductor
Packaging Tube
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Gate Trigger (Igt) (Max) 20mA
Voltage - On State (Vtm) (Max) 2.2V
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 60Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 208229-MCR12NG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MCR12NG CAD Model

Description

ON Semiconductor MCR12NG Silicon Controlled Rectifier

The MCR12NG is a robust silicon controlled rectifier (SCR) manufactured by ON Semiconductor, designed to cater to a wide array of power control and rectification applications. This SCR is a perfect fit for industries requiring efficient and reliable components for phase control operations, motor control, heating, and static switching.

Key Features

  • Voltage Capacity: The MCR12NG boasts a high blocking voltage capability, which allows it to handle applications with higher operational voltages.
  • Current Rating: With a current rating of up to 12 Amperes, this SCR can manage significant current loads, making it suitable for a variety of power applications.
  • Gate Sensitivity: It features a sensitive gate trigger, which ensures that the device can be triggered with low gate currents, thus providing greater control over the switching actions.
  • Thermal Performance: ON Semiconductor has designed the MCR12NG with excellent thermal properties, ensuring that the device can maintain its performance even under high-temperature conditions.
  • Package: Available in a TO-220AB package, the MCR12NG offers a compact form factor while still providing ample heat dissipation characteristics.

Applications

The versatility of the MCR12NG SCR allows it to be used in a variety of applications, including:

  • Crowbar circuits to protect against overvoltage conditions
  • Motor control circuits for both AC and DC motors
  • Control of heating elements in temperature regulation systems
  • Power supply circuits where regulation and rectification are required
  • Light dimmers and speed controls for power tools

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MCR12NG is no exception. It is manufactured to meet stringent quality standards, ensuring high reliability and performance consistency. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

Overall, the MCR12NG from ON Semiconductor is a solid choice for designers and engineers looking for a dependable SCR that combines high performance with durability and environmental consciousness.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.0583
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8125 $52.8125
150+ $0.6667 $100.0050
235+ $0.6459 $151.7865
320+ $0.6250 $200.0000
415+ $0.6042 $250.7430
555+ $0.5417 $300.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 323 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess