EN
  • EN
  • DE

MCH6931-TE-E

Part No MCH6931-TE-E
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT363
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 754777-MCH6931-TE-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6931-TE-E CAD Model

Description

ON Semiconductor MCH6931-TE-E Power MOSFET

The ON Semiconductor MCH6931-TE-E is a high-performance Power MOSFET designed to meet the demanding requirements of modern electronic circuits. This P-channel MOSFET is a versatile component that provides efficient power management and is suitable for a wide range of applications, including power supply circuits, motor drives, and high-speed switching applications.

The MCH6931-TE-E boasts a low on-state resistance (RDS(on)) which ensures minimal power loss during operation, leading to higher efficiency and reliability. This characteristic is particularly beneficial in applications where energy conservation is critical. The device operates at a drain-source voltage (VDSS) of -30V, which makes it suitable for handling moderate power levels in various circuit designs.

With its compact SOT-23 package, the MCH6931-TE-E is designed for space-constrained applications. This small form factor allows for high-density board layouts, making it an excellent choice for portable electronics where size and weight are limiting factors. Despite its small size, it does not compromise on performance, offering a continuous drain current (ID) of -6A, which is sufficient for driving small to medium loads within electronic systems.

The device also features fast switching speeds, which is essential for reducing switching losses and improving overall efficiency in high-frequency applications. This makes the MCH6931-TE-E an ideal choice for modern switch-mode power supplies and DC-DC converters where fast switching is a prerequisite.

Additionally, the MCH6931-TE-E is designed with robust thermal management in mind. It can handle high temperatures without degradation in performance, ensuring long-term reliability even under stressful conditions. This thermal resilience, combined with its other electrical characteristics, makes the MCH6931-TE-E a trusted choice for designers seeking a high-quality Power MOSFET from a reputable manufacturer like ON Semiconductor.

In summary, the ON Semiconductor MCH6931-TE-E Power MOSFET is a compact, efficient, and reliable component that is well-suited for a variety of power management tasks in modern electronic devices. Its low on-state resistance, fast switching capabilities, and thermal robustness make it an excellent choice for both new designs and as a replacement in existing applications.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Tyco Electronics
Lowest to $1.1071

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess