EN
  • EN
  • DE

MCH6421-TL-E

Part No MCH6421-TL-E
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 20V 5.5A MCPH6 / Single N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 5.5A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 38mOhm at 2A, 4.5V
Vgs(th) (Maximum) at Id 1.3V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 5.1nC at 4.5V
Maximum Vgs ±12V
Input Capacitance (Ciss) (Maximum) at Vds 410pF at 10V
Power Dissipation (Maximum) 1.5W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 6-MCPH
Manufacturer Package 6-SMD, Flat Leads
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803947-MCH6421-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6421-TL-E CAD Model

Description

The MCH6421-TL-E is a high-performance P-Channel MOSFET produced by ON Semiconductor, a renowned leader in energy-efficient innovations in power and signal management, logic, discrete, and custom devices. This MOSFET is designed to deliver efficient power conversion and control within a compact and versatile package, making it an ideal choice for a wide range of electronic applications.

The MCH6421-TL-E operates with a -20V drain-source voltage (Vds) and boasts a low on-state resistance (Rds(on)) of typically 60 mOhm at Vgs = -4.5V, which translates to reduced conduction losses and improved overall efficiency. This characteristic is particularly beneficial in applications where power efficiency is critical, such as portable and battery-powered devices.

With a continuous drain current (Id) of -6A, this MOSFET can handle significant power, making it suitable for high-current switching applications. The device is also characterized by a fast switching speed, which is essential for applications requiring high-frequency operation, such as DC-DC converters, power management systems, and load switches.

ON Semiconductor's MCH6421-TL-E is presented in a compact SOT-23 package, which is valued for its small footprint on printed circuit boards (PCBs). This space-saving design is particularly beneficial in applications where board space is at a premium. The MOSFET's surface-mount configuration facilitates automated assembly processes, leading to increased manufacturing efficiency and reliability.

Reliability is further ensured by the device's robust thermal performance, which allows for stable operation over a broad temperature range. The MCH6421-TL-E also incorporates built-in protection features, such as over-current, over-temperature, and electrostatic discharge (ESD) protection, safeguarding the device and the system it is part of from potential damage due to abnormal operating conditions.

In summary, the MCH6421-TL-E from ON Semiconductor is a versatile and efficient P-Channel MOSFET that offers low on-resistance, high current handling, fast switching speeds, and a compact form factor. Its performance and protection features make it an excellent choice for designers looking to optimize their power management solutions across a variety of applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2184 $57.8760
645+ $0.1793 $115.6485
1,000+ $0.1737 $173.7000
1,375+ $0.1681 $231.1375
1,780+ $0.1625 $289.2500
2,380+ $0.1457 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess