ON Semiconductor MCH6336-TL MOSFET
The MCH6336-TL is a sophisticated dual N-channel MOSFET produced by ON Semiconductor, designed to deliver high efficiency and reliability for a wide range of applications. Engineered with advanced technology, this MOSFET is ideal for use in power management tasks, especially where space is at a premium and power density is a critical consideration.
Key Features
- Low On-Resistance: The MCH6336-TL boasts an exceptionally low on-resistance, which translates to reduced power loss and improved overall efficiency during operation.
- Dual N-Channel Configuration: Equipped with two N-channel transistors in a single package, this MOSFET enables compact circuit designs and simplifies layout while providing the functionality of two separate MOSFETs.
- High-Speed Switching: Designed for fast switching applications, this device ensures minimal delay and high performance in circuits that require quick transitions.
- Compact Surface-Mount Package: The small and flat TSMT-6 package is designed for surface-mount technology, allowing for efficient use of PCB space and facilitating easier integration into various electronic assemblies.
Applications
The MCH6336-TL is suitable for a diverse range of applications, including but not limited to:
- Power management circuits
- DC/DC converters
- Load switches
- Battery protection circuits
- Motor control systems
Technical Specifications
Some of the key technical specifications of the MCH6336-TL include:
- Drain-to-Source Voltage (VDS): 30V
- Continuous Drain Current (ID): 6A
- Power Dissipation (PD): 1.2W
- Gate Threshold Voltage (VGS(th)): 1.5V
- Total Gate Charge (Qg): 8.5nC
Overall, the MCH6336-TL from ON Semiconductor is a robust and versatile component that offers designers a high-performance solution for their power management and switching needs. Its combination of low on-resistance, high-speed switching capabilities, and a compact footprint make it an excellent choice for modern electronic devices.