EN
  • EN
  • DE

MCH6331-TL-H

Part No MCH6331-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Single P-Channel Power MOSFET | MOSFET P-CH 30V 3.5A MCPH6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 3.5A
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Maximum) at Id, Vgs 98mOhm at 1.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs 5nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 250pF at 10V
Power Dissipation (Maximum) 1.5W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 6-MCPH
Manufacturer Package 6-SMD, Flat Leads
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1220716-MCH6331-TL-H
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6331-TL-H CAD Model

Description

ON Semiconductor MCH6331-TL-H MOSFET

The MCH6331-TL-H is a high-performance, P-Channel Power MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This MOSFET is designed to offer efficient power management and control for a wide range of applications, including switching regulators, power management devices, and power amplifiers. With its compact design and robust performance, the MCH6331-TL-H is an excellent choice for engineers looking to optimize their power circuits.

Key Features

  • Low On-Resistance: The MOSFET features a low on-resistance, which minimizes conduction losses and improves overall efficiency in power conversion applications.
  • High-Speed Switching: It is capable of high-speed switching, making it suitable for high-frequency applications while maintaining a low gate charge.
  • P-Channel Device: As a P-Channel MOSFET, it allows for simpler drive circuitry in high-side switch configurations due to its positive gate-source voltage control.
  • Surface-Mount Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications and ensures a small footprint on the PCB.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MCH6331-TL-H is reliable for critical applications, with high durability and stable performance over its lifespan.

Applications

The versatility of the MCH6331-TL-H MOSFET makes it suitable for a variety of applications, including:

  • Load switches
  • Battery management systems
  • DC/DC converters
  • Power management for portable devices
  • Motor control circuits

Whether you're designing power supplies for consumer electronics, industrial systems, or portable devices, the MCH6331-TL-H from ON Semiconductor provides the performance and reliability you need. Its advanced features enable efficient power management, contributing to energy savings and extended battery life in portable applications. With ON Semiconductor's expertise in power semiconductor solutions, the MCH6331-TL-H is a solid choice for your next design project.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2869 $58.8145
495+ $0.2355 $116.5725
760+ $0.2282 $173.4320
1,050+ $0.2208 $231.8400
1,355+ $0.2134 $289.1570
1,815+ $0.1913 $347.2095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,401 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess