EN
  • EN
  • DE
  • IT

MCH4009-TL-E-T1

Part No MCH4009-TL-E-T1
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1639+Rohs
Reference case S0T343
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 754775-MCH4009-TL-E-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH4009-TL-E-T1 CAD Model

Description

ON Semiconductor MCH4009-TL-E-T1 MOSFET Overview

The MCH4009-TL-E-T1 is a high-performance, N-channel MOSFET brought to you by ON Semiconductor, a leading figure in the field of energy-efficient innovations. This MOSFET is designed to cater to a wide array of applications, including power management, switching circuits, and various other electronic systems where efficient power control is crucial.

Key Features

  • Low On-Resistance: The MCH4009-TL-E-T1 boasts an impressively low on-resistance, which translates to reduced power loss and improved efficiency in operation.
  • High-Speed Switching: Engineered for rapid switching performance, this MOSFET enables high-speed operations, making it ideal for high-frequency applications.
  • Compact Design: Housed in a small, surface-mount package, the MCH4009-TL-E-T1 is perfect for applications where space is at a premium.
  • Robust Thermal Performance: With its excellent thermal characteristics, this device can handle significant power and maintain stability even under strenuous conditions.

Applications

The versatility of the MCH4009-TL-E-T1 allows it to be integrated into a multitude of electronic systems. Common applications include:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Load switches
  • Power management for portable devices

Technical Specifications

The MCH4009-TL-E-T1 is characterized by its technical specifications that ensure optimal performance:

  • Drain-Source Voltage (Vdss): Up to 30V
  • Continuous Drain Current (Id): High current capability
  • Gate-Source Voltage (Vgs): ±20V
  • Total Power Dissipation (Pd): Adequate for various applications
  • Operating Temperature Range: Suitable for a wide range of environmental conditions

In conclusion, the MCH4009-TL-E-T1 from ON Semiconductor is an exceptional choice for designers looking for a reliable, high-performance MOSFET. Its low on-resistance, high-speed switching capabilities, and compact form factor make it an invaluable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess