EN
  • EN
  • DE

MC74VHCT541AMEL

Part No MC74VHCT541AMEL
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Bus Buffer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHCT
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package SOEIAJ-20
RoHS State Request Verification
Win Source Part Number 1220021-MC74VHCT541AMEL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74VHCT541
Introduction Date July 17, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC74VHCT541AMEL CAD Model

Description

The MC74VHCT541AMEL is a high-performance, octal bus buffer from ON Semiconductor, designed with advanced silicon-gate CMOS technology. This integrated circuit is an octal non-inverting buffer/line driver with 3-state outputs, which makes it ideal for driving bus lines or buffer memory address registers. The device is compatible with both TTL and CMOS levels and can be used in systems that require mixed voltage types, thanks to its high noise immunity and low power consumption.

Key Features

  • Logic Type: Octal Non-Inverting Buffer/Line Driver with 3-State Outputs
  • High-Speed Operation: The device operates at a high speed, which is suitable for high-performance applications.
  • Compatibility: Input levels are TTL-compatible when operated from a nominal 5V supply, ensuring easy integration into existing designs.
  • Power Down Protection: Inputs and outputs are protected against high static discharge, providing reliability and robustness in operation.
  • Drive Capability: Capable of driving heavily loaded outputs with high fan-out requirements, while maintaining signal integrity.
  • Package: Provided in a 20-lead SOIC package, offering a compact footprint for space-constrained applications.

Applications

The MC74VHCT541AMEL is versatile and can be used in a wide range of applications, including:

  • Bus driver for memory address registers
  • Data transmission and signal buffering
  • Interface between different voltage domains
  • Support for high-fan-out loads in complex digital systems
  • General-purpose logic applications where buffer strength is required

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
High-Level Output Current (IOH) -8 mA
Low-Level Output Current (IOL) 8 mA
Operating Temperature Range -55°C to +125°C

Overall, the MC74VHCT541AMEL from ON Semiconductor is a reliable and efficient solution for digital buffering needs, offering high-speed operation and compatibility with a variety of logic levels and power supply conditions.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess