EN
  • EN
  • DE

MC74VHCT50AM

Part No MC74VHCT50AM
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Noninverting Buffer / CMOS Logic Level Shifter with LSTTL-Compatible Inputs | IC BUFF NON-INVERT 5.5V 14SOEIAJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package SOEIAJ-14
Family Part Number 74VHCT50
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1220015-MC74VHCT50AM
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHCT50AM CAD Model

Description

Product Overview: MC74VHCT50AM from ON Semiconductor

The MC74VHCT50AM is a high-performance, non-inverting level shifter manufactured by ON Semiconductor, designed to address the needs of multi-voltage systems by allowing the translation of signals between different voltage domains. This advanced integrated circuit is part of ON Semiconductor's VHCT family, which is known for its versatility and reliability in a wide range of digital applications.

Key Features

  • Voltage Translation: Capable of converting 5V logic levels to 3.3V logic levels, making it ideal for interfacing between systems operating at these voltages.
  • High-Speed Operation: With a propagation delay typically less than 8.0 ns, the MC74VHCT50AM ensures swift signal translation, suitable for high-speed data processing and communication.
  • Power Down Protection: Inputs can tolerate voltages up to 5.5V, allowing for safe operation during power-down modes or when interfacing with higher-voltage components.
  • Low Power Consumption: The device boasts low quiescent current, minimizing power usage and making it a suitable choice for power-sensitive applications.
  • High Noise Immunity: Characterized by a high level of immunity to electrical noise, the MC74VHCT50AM is reliable in environments with potential signal interference.

Applications

The MC74VHCT50AM is well-suited for a variety of applications, including but not limited to:

  • Data communication systems
  • Signal bridging in multi-voltage platforms
  • Microprocessor or microcontroller interfacing
  • Telecommunications equipment
  • Portable electronics

Package and Quality

ON Semiconductor provides the MC74VHCT50AM in a compact SOIC-14 package, ensuring a minimal footprint on printed circuit boards. The device is also compliant with the rigorous standards for industrial-grade components, ensuring both high performance and durability under varying conditions.

Conclusion

In conclusion, the MC74VHCT50AM from ON Semiconductor is a versatile and efficient solution for voltage level translation in mixed-voltage systems. Its high-speed performance, low power consumption, and noise immunity make it an excellent choice for engineers and designers looking to create reliable, high-performance electronic products.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess