EN
  • EN
  • DE

MC74VHCT32ADTR2

Part No MC74VHCT32ADTR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features OR Gate IC 4 Channel - 14-TSSOP
Manufacturer ON Semiconductor
Series 74VHCT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MC74VHCT32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883794-MC74VHCT32ADTR2
Ultra Librarian 3D Model Ultra Librarian MC74VHCT32ADTR2 CAD Model

Description

ON Semiconductor MC74VHCT32ADTR2 Quad 2-Input OR Gate

The MC74VHCT32ADTR2 is a high-speed CMOS logic quad 2-input OR gate designed by ON Semiconductor, a leader in semiconductor solutions. This integrated circuit (IC) is part of the VHCT family, which means it combines the high noise immunity of CMOS with the speed of TTL devices, making it an ideal choice for a variety of digital applications where mixed 3.3V and 5V supply voltages are present.

Each of the four gates in the MC74VHCT32ADTR2 performs the Boolean function Y = A + B in positive logic, where Y is the output and A and B are the inputs. This functionality is essential in digital circuits for combining signals, implementing control logic, or expanding the number of inputs in a system.

The device comes in a TSSOP-14 package, which is a space-saving option for PCB designs where board real estate is at a premium. The TSSOP package also aids in improved thermal performance and reduced inductance, which is beneficial for high-speed applications.

Key features of the MC74VHCT32ADTR2 include:

  • High-speed performance: The IC offers fast propagation delays, which is crucial for timing-critical applications.
  • Low power consumption: Its CMOS technology ensures low quiescent power dissipation, making it suitable for battery-operated devices.
  • High noise immunity: The VHCT technology provides a significant immunity to electrical noise, which is vital for reliable operation in industrial environments.
  • Compatibility with TTL outputs: This feature allows the IC to interface with older TTL logic circuits without the need for additional level shifting.
  • Wide operating voltage range: The device can function over a wide range of supply voltages from 3V to 5.5V, providing design flexibility.

Applications for the MC74VHCT32ADTR2 are diverse and include logic level translation, function generation, signal gating, and as a component in complex digital systems such as computers, networking equipment, and telecommunications infrastructure.

With its combination of speed, low power, and high noise immunity, the MC74VHCT32ADTR2 from ON Semiconductor is a reliable and versatile choice for designers looking to optimize their digital logic systems.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6547 $60.5111
31+ $3.8196 $118.4076
47+ $3.7006 $173.9282
65+ $3.5805 $232.7325
84+ $3.4615 $290.7660
112+ $3.1035 $347.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess