ST92T163R4T1E - 8/16-Bit Microcontroller
The ST92T163R4T1E is a versatile 8/16-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require a perfect blend of power efficiency and performance. This MCU is based on the ST9+ architecture, which delivers a high level of system integration, making it an ideal choice for automotive and industrial control systems, as well as consumer electronics.
Key Features
- Core: The ST92T163R4T1E operates with a 16-bit CPU core, capable of running at a clock speed of up to 24 MHz, providing a robust platform for complex computations and control tasks.
- Memory: It comes equipped with 16KB of ROM and 1KB of RAM, supporting a variety of applications without the need for external memory components.
- Peripherals: A rich set of peripherals enhances the microcontroller's functionality, including multiple 16-bit timers, a watchdog timer, and a serial communication interface for UART/SPI protocols.
- I/O Ports: The device features up to 45 multifunctional I/O ports, offering flexibility in interfacing with external devices and sensors.
- ADC: An integrated 10-bit analog-to-digital converter ensures precise analog signal measurement, which is essential for sensor-based applications.
- Supply Voltage: The MCU operates within a supply voltage range of 4.5V to 5.5V, suitable for standard digital electronics requirements.
- Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Packaging: The ST92T163R4T1E is available in a QFP64 package, which provides a compact footprint while allowing for adequate pin spacing for easy PCB routing.
Applications
The microcontroller's robust feature set makes it an excellent choice for a variety of applications, including:
- Automotive control systems such as body control modules and dashboards
- Industrial automation including motor control and process control
- Consumer electronics like home appliances and personal gadgets
- Embedded systems requiring a high degree of integration and computational power
The ST92T163R4T1E by STMicroelectronics is a powerful microcontroller that combines performance, integration, and versatility to meet the demands of today's sophisticated electronic systems.