The MAX2980CCB-C12 from Maxim Integrated is a high-performance, robust communication solution designed to facilitate reliable data transmission over power lines. This advanced Power Line Communication (PLC) transceiver is a key component in the creation of smart grid and industrial automation systems, where data communication over existing power lines is essential.
Key Features
- Integrated Analog Front-End: The MAX2980CCB-C12 features a fully integrated analog front-end (AFE) which provides superior signal integrity and simplifies the design process.
- High-Speed Data Rates: It supports high-speed data rates, making it ideal for applications requiring fast and efficient communication.
- Robust Modulation Schemes: The device uses advanced modulation schemes to ensure reliable data transmission even in noisy electrical environments.
- Low Power Consumption: Designed with energy efficiency in mind, the MAX2980CCB-C12 consumes minimal power, which is critical for sustainable and cost-effective operations.
- Wide Operating Temperature Range: It is capable of operating over a wide temperature range, ensuring reliability and performance in extreme conditions.
Applications
The MAX2980CCB-C12 is versatile and can be used in a variety of applications, including:
- Smart Grid Infrastructure
- Home Automation Systems
- Industrial Control and Automation
- Remote Monitoring and Control
- Energy Management Systems
Technical Specifications
Parameter
Value
Data Rate
High-Speed
Operating Temperature
-40°C to +85°C
Power Supply Voltage
3.3V
Package Type
48-TQFN-EP
For engineers and system designers looking for a reliable and efficient PLC solution, the MAX2980CCB-C12 stands out with its advanced features and robust performance. Maxim Integrated continues to deliver cutting-edge technology, and this product is no exception, bringing smart communication capabilities to a myriad of applications.