EN
  • EN
  • DE

HD74107P

Part No HD74107P
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198059-HD74107P
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74107P CAD Model

Description

The HD74107P is a dual J-K flip-flop with separate clock, direct clear and preset inputs. It is a member of the 7400 series of TTL (Transistor-Transistor Logic) integrated circuits, manufactured by Hitachi. This device is commonly used in digital logic circuits for storage, counting, and control applications.

Applications

  • Frequency Dividers: Used to divide the frequency of a clock signal.
  • Counters: Employed in binary and decade counters.
  • Shift Registers: Implemented in shift registers for serial data transfer.
  • Control Circuits: Utilized in control logic for sequencing and timing.
  • Memory Elements: Used as basic storage elements in small memory systems.

Features

  • Dual J-K Flip-Flops: Contains two independent J-K flip-flops in a single package.
  • Separate Clock Inputs: Each flip-flop has its own clock input for independent operation.
  • Direct Clear Input: Asynchronous clear input that resets the flip-flop regardless of the clock.
  • Direct Preset Input: Asynchronous preset input that sets the flip-flop regardless of the clock.
  • TTL Logic: Operates using TTL logic levels.
  • Positive Edge Triggered: The flip-flop changes state on the positive-going edge of the clock signal.

Benefits

  • Versatile Logic Element: Suitable for a wide range of digital logic applications.
  • Simplified Circuit Design: Reduces component count and board space due to the dual flip-flop configuration.
  • Asynchronous Control: Direct clear and preset inputs allow for immediate state changes.
  • Easy to Interface: TTL logic levels make it compatible with other 7400 series devices.
  • Reliable Performance: Offers stable and predictable operation.

Technical Specifications

  • Logic Family: TTL
  • Number of Flip-Flops: 2
  • Trigger Type: Positive Edge
  • Operating Voltage: 4.75V to 5.25V
  • Input High Voltage: 2.0V (minimum)
  • Input Low Voltage: 0.8V (maximum)
  • Output High Voltage: 2.4V (minimum)
  • Output Low Voltage: 0.4V (maximum)
  • Operating Temperature: 0°C to +70°C
  • Package Type: DIP (Dual In-line Package)

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Rochester Electronics
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess