EN
  • EN
  • DE

RLZC9431TE110

Part No RLZC9431TE110
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183461-RLZC9431TE110
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZC9431TE110 CAD Model

Description

The RLZC9431TE110 is a Zener diode manufactured by Rohm Semiconductor. This component is designed to operate as a voltage regulator and overvoltage protector within electronic circuits. Zener diodes permit current to flow in one direction like any standard diode, but will also allow current to flow in the reverse direction when the voltage reaches a specific breakdown voltage known as the Zener voltage.

Applications:

  • Voltage Regulation: Used in power supplies and other circuits to maintain a stable output voltage.
  • Overvoltage Protection: Protects sensitive electronic components from damaging voltage spikes.
  • Clipping Circuits: Shapes or limits voltage waveforms in signal processing applications.
  • Voltage Reference: Provides a stable voltage reference for analog circuits and measurement instruments.
  • Transient Voltage Suppression (TVS): Protects electronic devices from transient voltage events such as electrostatic discharge (ESD) or lightning strikes.

Features:

  • Zener Voltage: The RLZC9431 is designed with a specific Zener voltage, as defined in the Rohm Semiconductor datasheet. Consult the datasheet for precise voltage specifications.
  • Low Reverse Leakage Current: Minimizes power losses and improves efficiency in reverse bias conditions.
  • High Surge Current Capability: Capable of withstanding large surge currents without damage.
  • Small Package Size (TE110): Compact surface-mount package suitable for high-density circuit boards.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits:

  • Stable Voltage: Ensures a consistent and reliable voltage supply for sensitive components.
  • Circuit Protection: Prevents damage to electronic circuits caused by overvoltage events.
  • Enhanced Reliability: Improves the overall reliability and lifespan of electronic devices.
  • Compact Design: Enables the design of smaller and more efficient electronic products.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The RLZC9431TE110 is a crucial component in many electronic applications requiring voltage regulation and overvoltage protection. Its ability to maintain a consistent voltage level and protect against voltage spikes makes it essential for ensuring the reliable operation of electronic devices. The TE110 package allows for automated assembly on high-density circuit boards. For specific information regarding electrical characteristics, package dimensions, and mounting recommendations, engineers should refer to the Rohm Semiconductor datasheet for the RLZC9431TE110. Always consult the datasheet before using this component in a design.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess