EN
  • EN
  • DE

MC74VHCT240ADTRG

Part No MC74VHCT240ADTRG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1074034-MC74VHCT240ADTRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHCT240ADTRG CAD Model

Description

The ON Semiconductor MC74VHCT240ADTRG is a high-performance, octal buffer and line driver designed to interface with 5V systems while maintaining the speed and power efficiency of CMOS technology. This integrated circuit is particularly well-suited for driving bus lines or buffer memory address registers thanks to its bidirectional transceiver functionality.

Key Features

  • High-Speed Performance: The MC74VHCT240ADTRG operates at high speeds, making it ideal for systems that require quick data transfer and minimal signal delay.
  • Advanced CMOS Technology: Utilizing advanced CMOS technology, this device offers a power-efficient solution without sacrificing performance, which is critical in modern electronic applications.
  • 5V Tolerant Inputs: The inputs are designed to be 5V tolerant, enabling the device to be used in mixed-voltage environments and interfacing with legacy 5V systems.
  • Octal Configuration: With eight independent buffer/line drivers, the MC74VHCT240ADTRG can handle multiple data channels simultaneously, increasing the overall system throughput.
  • Tri-State Outputs: The tri-state output feature allows for increased flexibility, as outputs can be set to a high impedance state, effectively disconnecting them from the bus or circuit.

Applications

The versatility of the MC74VHCT240ADTRG makes it suitable for a wide array of applications, including:

  • Bus driver interfaces
  • Buffer memory address registers
  • Data communication systems
  • Computer peripheral driving
  • Microprocessor or microcontroller interfacing

Package and Quality

ON Semiconductor's MC74VHCT240ADTRG comes in a TSSOP-20 package, which is ideal for space-constrained applications. The device is also available in tape and reel packaging, making it suitable for automated assembly processes. Furthermore, it is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Conclusion

The MC74VHCT240ADTRG from ON Semiconductor is a robust and reliable solution for any application that requires a high-speed octal buffer/line driver. Its combination of speed, power efficiency, and design flexibility makes it a valuable component in the design of advanced electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6779 $61.0110
210+ $0.5562 $116.8020
325+ $0.5389 $175.1425
445+ $0.5215 $232.0675
575+ $0.5042 $289.9150
770+ $0.4520 $348.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess