EN
  • EN
  • DE
  • IT

DS2762BX-025

Part No DS2762BX-025
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATTERY MONITOR LI+ FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 12-FCBGA (2.69x2.52)
Win Source Part Number 080728-DS2762BX-025
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2762BX-025 CAD Model

Description

Maxim Integrated DS2762BX-025 High-Precision Li+ Battery Monitor

The DS2762BX-025 from Maxim Integrated is a sophisticated high-precision Li+ battery monitor that provides comprehensive data regarding the state of lithium-ion (Li+) batteries. This compact, integrated circuit is designed to ensure the safe and efficient operation of battery-powered devices by accurately measuring battery parameters and providing crucial information to the system it serves.

Key Features:

  • Voltage Measurement: The DS2762BX-025 is capable of measuring voltage in the range of 0V to 4.5V with an impressive accuracy, which is essential for maintaining optimal battery health and preventing overcharge conditions.
  • Current Sensing: With its high-precision current sensing capabilities, the device can monitor charge and discharge activity, allowing for precise fuel gauging and battery capacity monitoring.
  • Temperature Monitoring: An integrated temperature sensor ensures that the battery operates within safe temperature ranges, protecting against overheating and potential damage.
  • Nonvolatile (NV) Memory: The onboard NV memory stores critical data, such as battery capacity and usage history, which can be used to predict battery life and performance over time.
  • Communication Interface: Equipped with a 1-Wire® interface, the DS2762BX-025 allows for easy communication with a host controller, facilitating the integration of battery monitoring into system design.

Applications:

The DS2762BX-025 is ideal for a wide range of applications where accurate battery monitoring is paramount. It is particularly well-suited for portable consumer electronics, such as smartphones, laptops, and digital cameras, as well as medical devices, electric vehicles, and energy storage systems.

Product Benefits:

Integrating the DS2762BX-025 into your product design offers several benefits. It not only enhances the safety and reliability of the battery but also contributes to extending the overall battery life by preventing harmful charging and discharging patterns. Additionally, the accurate fuel gauging allows for better user experience by providing precise battery level indications.

With the DS2762BX-025, Maxim Integrated continues its commitment to offering advanced solutions for battery management, enabling designers to develop products with improved performance and safety features.

You May Also Be Interested in

Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $89.9905
Texas Instruments
IC BATTERY GAS GAUGE 28-QSOP / Gas Gauge NiCD/NiMH 28-Pin SSOP Tube
Need more? Email Us
Analog Devices Inc.
Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol Automotive Medical 38-Pin QFN EP Tube
Lowest to $14.2557
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $9.4201
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2346 $72.2346
3+ $59.2688 $177.8064
4+ $57.4177 $229.6708
5+ $55.5653 $277.8265
7+ $53.7128 $375.9896
9+ $48.1569 $433.4121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess