EN
  • EN
  • DE

IRGC16B60KB

Part No IRGC16B60KB
Manufacturer Infineon Technologies
Catalog Custom Parts (E - I)
Description 600V UltraFast Switching IGBT Die available in Wafer Uncut, Die on Film, or Waffle Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1129809-IRGC16B60KB
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRGC16B60KB CAD Model

Description

The IRGC16B60KB is a 600V, 16A Insulated Gate Bipolar Transistor (IGBT) from Infineon Technologies, designed for high-efficiency switching applications. This device combines the benefits of both MOSFETs and bipolar transistors, offering high input impedance and low on-state voltage drop. It is optimized for use in motor control, uninterruptible power supplies (UPS), and industrial power systems where high efficiency and reliability are paramount. The IRGC16B60KB is known for its fast switching speeds, robust performance, and ease of use.

Applications:

  • Motor Control: Used in variable frequency drives (VFDs) and servo drives for controlling the speed and torque of electric motors.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power in case of power outages.
  • Industrial Power Systems: Employed in welding equipment, induction heating systems, and other industrial power applications.
  • Solar Inverters: Utilized in solar power inverters to convert DC voltage from solar panels to AC voltage for grid connection.
  • Power Factor Correction (PFC): Incorporated into PFC circuits to improve the power factor of electronic devices.

Features:

  • 600V Blocking Voltage: Enables use in high-voltage applications.
  • 16A Continuous Collector Current: Provides sufficient current handling capability for high-power switching.
  • Fast Switching Speed: Allows for efficient switching operation, reducing switching losses.
  • Low On-State Voltage Drop (VCE(sat)): Minimizes power dissipation and improves efficiency.
  • Integrated Gate Resistor: Simplifies gate drive circuitry and reduces EMI.

Benefits:

  • High Efficiency: Enables efficient power conversion, reducing energy consumption and heat generation.
  • Reliable Performance: Provides stable and reliable operation in demanding applications.
  • Simplified Circuit Design: Reduces the complexity of gate drive circuitry, simplifying system design.
  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Versatile Application: Suitable for a wide range of power switching applications.

Additional Details:

The IRGC16B60KB IGBT is designed with advanced process technology to achieve its high performance and reliability. It incorporates a robust gate structure to withstand voltage transients and minimize gate charge. The device is packaged in a TO-220 package, providing good thermal dissipation. Proper heatsinking and thermal management techniques are recommended to ensure optimal performance and longevity of the IGBT. It is commonly used in applications where high efficiency, reliability, and fast switching speeds are critical requirements.

You May Also Be Interested in

Fuji Electric
Lowest to $8.1612
Hitachi, Ltd
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess