Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 115MHz
Max Propagation Delay at V, Max CL 9.3ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Iq) 2μA
Input Capacitance 4pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Family Part Number 74VHC74
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219980-MC74VHC74DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC74DR2 CAD Model

Description

The ON Semiconductor MC74VHC74DR2 is a high-speed, dual D-type flip-flop integrated circuit that is part of the VHC family of products. This device is designed to operate at a voltage range of 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The MC74VHC74DR2 offers a robust solution for applications requiring the capture and storage of binary data.

Key Features

  • Logic Type: Dual D-Type Positive Edge-Triggered Flip-Flop
  • Operating Voltage: 2.0V to 5.5V, providing compatibility with a variety of logic levels and systems.
  • High-Speed Performance: With a typical propagation delay time of only 8.5ns at 5V, it is well-suited for high-speed operations.
  • Low Power Consumption: Features a low quiescent current, making it ideal for battery-powered and low-power applications.
  • Output Drive Capability: Capable of driving 8mA at 5V, allowing it to directly drive LEDs or other low-power devices.
  • Package: Supplied in an SOIC-14 package, which is conducive for space-saving on printed circuit boards.

Applications

The MC74VHC74DR2 is versatile and can be utilized in a wide range of applications, including:

  • Signal processing
  • Data storage and retrieval systems
  • Automotive systems
  • Communication systems
  • Embedded systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74VHC74DR2 is no exception. It is fabricated with high-quality materials and tested to meet stringent standards, ensuring reliable performance in even the most demanding environments.

Ordering Information

The part number MC74VHC74DR2 is available for order from ON Semiconductor's network of distributors and suppliers. For detailed ordering and shipping information, customers should refer to the official ON Semiconductor website or contact their local sales office.

You May Also Be Interested in

ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flop
Need more? Email Us
ECAD model for SN74LVC2G80DCURG4
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-6
Lowest to €0.2802
ECAD model for 74LVC1G175DCKRG4
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20VSSOP
Need more? Email Us
ECAD model for TC74VHC574FK(EL,K)
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to €0.3931
ECAD model for SN74AUP1G80DBVTG4
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to €0.5849
ECAD model for CD74HC173M
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to €0.2609
ECAD model for SN74LVC74ADTG4
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to €0.4766
ECAD model for SN74HC574NS
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ €0.1365 €59.3720
1,050+ €0.1121 €117.6625
1,625+ €0.1085 €176.3417
2,240+ €0.1051 €235.3505
2,895+ €0.1016 €294.1794
3,875+ €0.0912 €353.2963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,190 pieces
MOQ: 435 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention