Products specifications

Manufacturer Micrel
Win Source Part Number 1222343-MIC2785-16YFT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2785-16YFT CAD Model

Description

The MIC2785-16YFT is a supervisory circuit manufactured by Micrel (now Microchip Technology). This device is designed to monitor voltage levels in electronic systems and provide a reset signal when the voltage falls below a specified threshold. It enhances system reliability by preventing erratic behavior caused by voltage fluctuations.

Applications:

  • Microcontroller systems: Ensures proper initialization of microcontrollers after power-up or during brownout conditions.
  • Embedded systems: Monitors supply voltage and provides reset signal for reliable operation.
  • Industrial control systems: Safeguards critical systems from voltage fluctuations.
  • Automotive electronics: Ensures reliable operation of electronic modules in automotive environments.
  • Power supplies: Monitors output voltage and provides a reset signal if the voltage is out of tolerance.

Features:

  • Precision voltage monitoring: Accurately monitors supply voltage.
  • Adjustable reset timeout: Allows customization of the reset duration.
  • Open-drain reset output: Provides flexible interfacing with different logic levels.
  • Low supply current: Minimizes power consumption.
  • Small package size: Suitable for space-constrained applications.

Benefits:

  • Improved system reliability: Prevents erratic behavior caused by voltage fluctuations.
  • Simplified system design: Reduces the need for external components.
  • Reduced power consumption: Low supply current extends battery life in portable applications.
  • Space-saving design: Small package size allows for use in compact devices.
  • Enhanced system robustness: Provides a reliable reset signal during power-up and brownout conditions.

Additional Details:

The MIC2785-16YFT features a precise voltage threshold, which ensures accurate monitoring of the supply voltage. The adjustable reset timeout allows for customization of the reset duration, accommodating different system requirements. The open-drain reset output provides flexibility in interfacing with various logic levels, simplifying integration with different microcontrollers and processors. The low supply current minimizes power consumption, making it suitable for battery-powered applications. The small package size enables its use in space-constrained environments, such as portable devices and compact electronic modules. By providing a reliable reset signal during power-up and brownout conditions, the MIC2785-16YFT enhances the robustness and reliability of electronic systems.

This supervisory circuit is crucial for ensuring stable and predictable operation of embedded systems and microcontrollers, particularly in environments where voltage fluctuations are likely.

You May Also Be Interested in

Panasonic
Lowest to €0.5612
ECAD model for MN1382S-R(TX)
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to €3.6493
ECAD model for MIC2790N-04VD6-TR
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to €1.5317
ECAD model for MAX6314US26D3
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to €7.9332
ECAD model for PT7A7512WEX
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention