EN
  • EN
  • DE

MC74VHC541DWR2G

Part No MC74VHC541DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer ON Semiconductor
Series 74VHC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MC74VHC541
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC74VHC541DWR2G-ND, =MC74VHC541DWR2GOSCT-ND, MC74VHC541DWR2GOSTR, MC74VHC541DWR2GOSCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883788-MC74VHC541DWR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC541DWR2G CAD Model

Description

ON Semiconductor MC74VHC541DWR2G Octal Bus Buffer

The MC74VHC541DWR2G is a high-performance, octal bus buffer from ON Semiconductor, designed to meet the requirements of high-speed data transmission systems. This integrated circuit is a part of the VHC family, which is known for its low power consumption and high noise immunity, making it suitable for interfacing with a wide range of electronic components and systems.

The device features eight non-inverting buffers with 3-state outputs, providing a convenient means to connect to bus lines or for buffering memory address registers. The 3-state outputs ensure that multiple units can be connected to the same bus without conflict, as the outputs can be placed in a high-impedance state when not in use. This feature is particularly useful in bus-oriented systems, where data integrity is of the utmost importance.

The MC74VHC541DWR2G operates at a voltage range of 2V to 5.5V, making it compatible with TTL and CMOS logic levels, and thus, it can be used in mixed-voltage systems. The input hysteresis of the VHC device allows for enhanced noise immunity and stable output signals, which is critical for reliable operation in electrically noisy environments.

The device is available in a wide-body SOIC-20 package, which is designed to optimize board space without sacrificing performance. This package is suitable for surface-mount technology (SMT), which allows for more compact and efficient PCB designs. The MC74VHC541DWR2G also features fast propagation delays and high output drive capability, which are essential for high-speed data transmission and heavy-load applications.

In summary, the ON Semiconductor MC74VHC541DWR2G is a versatile and reliable component for digital systems requiring high-speed, low-power octal bus buffers with 3-state outputs. Its compatibility with various logic levels, along with its robust design, makes it an excellent choice for a wide range of applications, including computing, telecommunications, and industrial control systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available from ON Semiconductor.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5109 $52.8815
85+ $1.2397 $105.3745
125+ $1.2010 $150.1250
175+ $1.1623 $203.4025
225+ $1.1235 $252.7875
300+ $1.0073 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess