EN
  • EN
  • DE

74HC4351DB,112

Part No 74HC4351DB,112
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 120OHM 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Multiplexer/Demultiplexer Circuit 8:1
Number of Circuits 1
On-State Resistance (Max) 120Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm
Voltage - Supply, Single (V+) 2V ~ 10V
Voltage - Supply, Dual (V±) ±1V ~ 5V
Switch Time (Ton, Toff) (Max) 55ns, 45ns
-3db Bandwidth 170MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1505896-74HC4351DB,112
Ultra Librarian 3D Model Ultra Librarian 74HC4351DB,112 CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess