ON Semiconductor MC74VHC1GU04DFT2G Inverter
The MC74VHC1GU04DFT2G from ON Semiconductor is a high-performance CMOS inverter integrated circuit designed for use in a wide range of electronic applications. This single-gate inverter is part of the VHC family, known for its low power consumption and high noise immunity, making it suitable for interfacing with TTL levels.
Key Features
- Advanced CMOS Technology: The device is fabricated with silicon gate CMOS technology, ensuring high speed while maintaining low power dissipation.
- High Noise Immunity: Characterized by a VNN of 28%, the MC74VHC1GU04DFT2G provides superior performance in environments with electrical noise.
- Power Down Protection: Inputs and outputs are equipped with protection circuits to ensure that the device remains undamaged if powered down.
- Low Power Consumption: This inverter is designed for optimized power usage, which is critical for battery-powered and energy-saving applications.
- Wide Operating Voltage Range: The operating voltage range of 2V to 5.5V allows for flexible integration into various circuit designs.
- High-Speed Operation: With a propagation delay time of approximately 5.2ns at VCC = 5V, it offers fast switching for high-frequency applications.
- Lead-Free and RoHS Compliant: The device is available in a lead-free, 5-pin SC-70 package, adhering to environmental standards.
Applications
The MC74VHC1GU04DFT2G is versatile and can be used in various applications, including:
- Waveform shaping
- Signal gating
- Logic inversion
- Oscillator circuits
- High-speed data processing systems
With its robust design and compatibility with multiple logic levels, the MC74VHC1GU04DFT2G is an ideal choice for designers seeking a reliable and efficient inverter solution for their digital circuits.