ON Semiconductor MC74VHC1G132DFT2G Single 2-Input NAND Schmitt Trigger
The ON Semiconductor MC74VHC1G132DFT2G is a high-performance, single 2-input NAND Schmitt trigger designed for optimal functionality in a variety of digital applications. This logic gate features advanced silicon-gate CMOS technology to provide a device that merges the best aspects of high speed and low power consumption.
With its robust Schmitt-trigger action, the MC74VHC1G132DFT2G provides a hysteresis circuit that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, making it an excellent choice for interfacing with slow or noisy signals. The device is fabricated with an advanced CMOS process to achieve high-speed operation while maintaining CMOS low power dissipation.
Key Specifications:
- Logic Type: 2-Input NAND Schmitt Trigger
- Package / Case: SC-70-5
- Mounting Type: Surface Mount
- Operating Temperature: -55°C to +125°C
- Supply Voltage (Vcc): 2V to 5.5V
- Input Capacitance: 2pF
- Propagation Delay Time: 8.5ns at 5V
The MC74VHC1G132DFT2G is packaged in a compact SC-70-5 package, which is ideal for space-constrained applications. It's also fully compatible with TTL levels, ensuring easy integration into mixed-technology environments. The device's operating temperature range of -55°C to +125°C guarantees stable performance across a wide range of environmental conditions.
Applications for this single 2-input NAND Schmitt trigger are diverse and include waveform shaping, signal processing, and communication systems where noise immunity is critical. Its low power dissipation also makes it suitable for battery-operated and portable devices, underlining its versatility in modern electronic designs.
ON Semiconductor's commitment to quality ensures that the MC74VHC1G132DFT2G meets the stringent requirements for reliable and consistent performance. Whether you're designing consumer electronics, industrial controls, or automotive systems, this Schmitt trigger is an excellent choice for a reliable and efficient logic solution.