EN
  • EN
  • DE

MC74VHC1G132DFT1

Part No MC74VHC1G132DFT1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.65 V to 1.45 V
Logic Level - High 2.25 V to 3.7 V
Max Propagation Delay @ V, Max CL 9.7ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 100586-MC74VHC1G132DFT1
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G132DFT1 CAD Model

Description

The MC74VHC1G132DFT1 is a high-performance, single-gate 2-input NAND Schmitt Trigger designed by ON Semiconductor. This logic gate is fabricated with silicon gate CMOS technology which ensures that it has the high-speed operation of a traditional CMOS device while maintaining the low power dissipation of a TTL gate.

Key Features

  • High Speed: The device offers a propagation delay time of approximately 5.3ns at VCC = 5V, CL = 15pF, and TA = 25°C, making it suitable for high-speed applications.
  • Low Power Dissipation: With a low power consumption of 2µA maximum at TA = 25°C, it is an energy-efficient solution for battery-powered devices.
  • High Noise Immunity: Characterized by a VHC noise margin of 1.2V at VCC = 3.3V, the MC74VHC1G132DFT1 is robust against noise, enhancing its reliability in complex circuits.
  • Power Down Protection: Provided on all inputs and outputs, this feature safeguards the device when it is powered down, preventing any potential damage.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, adhering to current regulations on hazardous substances.

Applications

The MC74VHC1G132DFT1 is versatile and can be used in a wide range of electronic circuits and systems including:

  • Wave and pulse shapers
  • High-speed logic circuits
  • Communication systems
  • Signal processing
  • Embedded systems

Package and Quality

The device is offered in a compact SOT-353 package, which is suitable for space-constrained applications. It is also available in a variety of other standard packages to fit different design needs. ON Semiconductor ensures that all of its products meet rigorous quality standards, and the MC74VHC1G132DFT1 is no exception, undergoing thorough testing to guarantee performance.

Conclusion

With its combination of high-speed operation, low power consumption, and high noise immunity, the MC74VHC1G132DFT1 from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient NAND Schmitt Trigger gate. Its robust protection features and compliance with environmental standards make it a responsible and future-proof choice for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4920 $59.0400
290+ $0.4037 $117.0730
445+ $0.3911 $174.0395
615+ $0.3785 $232.7775
790+ $0.3658 $288.9820
1,060+ $0.3280 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,328 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess