EN
  • EN
  • DE

DG212CJ+

Part No DG212CJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 175 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1μs, 500ns
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 5nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 136690-DG212CJ+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG212CJ+ CAD Model

Description

Maxim Integrated's DG212CJ+: High-Performance Analog Switch

The DG212CJ+ is a precision monolithic quad analog switch designed to provide high-performance solutions for your analog signal switching needs. Manufactured by Maxim Integrated, a leader in the development of integrated circuits, the DG212CJ+ is engineered to deliver reliability and efficiency for a wide range of applications.

This robust component features four independently controllable SPST (Single Pole, Single Throw) switches, which are ideal for use in various configurations such as multiplexing, signal gating, chopping, charging and discharging capacitors, and other applications requiring high-speed, bidirectional switching of analog signals.

Constructed with Maxim’s proprietary silicon-gate process, the DG212CJ+ offers a unique combination of low on-resistance and low off-leakage current, ensuring minimal signal distortion and power loss. The on-resistance is matched between switches to within 5 ohms and is flat over the full analog signal range, providing excellent linearity and low signal attenuation.

The DG212CJ+ operates efficiently across a wide voltage range of ±15V and can handle peak-to-peak analog signals up to 30V. This versatility makes it suitable for an array of power supply configurations, from single +12V to ±15V systems. Its single-supply operation capability also allows it to be used in portable and low power systems.

With a fast switching speed and a low charge injection, the DG212CJ+ minimizes transition errors and ensures high-speed performance, making it a preferred choice for precision sample-and-hold circuits and analog-to-digital (A/D) converters. Additionally, its low power consumption contributes to the overall energy efficiency of the systems it is integrated into.

The DG212CJ+ is available in a PDIP-16 package, which is easy to handle and integrate into existing designs. Its industry-standard pin configuration simplifies the upgrade process from other manufacturers’ parts, ensuring a smooth transition with minimal redesign efforts.

In conclusion, the DG212CJ+ from Maxim Integrated is a versatile and reliable solution for designers looking to enhance their systems with high-quality analog switching capabilities. Its performance, durability, and ease of integration make it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess