The ADG609BR from Analog Devices Inc. is a high-performance, monolithic CMOS analog multiplexer, offering exceptional precision and versatility for a wide range of data acquisition and signal routing applications. Designed to operate with a single or dual power supply, this device is ideal for use in battery-powered systems, portable instruments, and other applications where low power consumption and space savings are crucial.
Key Features
- Low On-Resistance: With a typical on-resistance of just 4 ohms, the ADG609BR ensures minimal signal attenuation, providing a clear and accurate passage for analog signals.
- Single or Dual Supply Operation: This device can operate from a single supply range of +3 V to +30 V or a dual supply range of ±3 V to ±15 V, offering flexibility in various system designs.
- Low Power Consumption: The ADG609BR is optimized for low power consumption, making it an excellent choice for power-sensitive applications.
- Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, ensuring signal integrity and reducing the risk of damage to sensitive components.
- High Switching Speed: With fast transition times, the ADG609BR is capable of handling high-speed signals, which is essential for applications requiring rapid switching between channels.
Applications
- Data Acquisition Systems
- Test Equipment
- Battery-Powered Systems
- Sample-Hold Systems
- Communication Systems
Technical Specifications
- Package: SOIC-16 (Small Outline Integrated Circuit)
- Operating Temperature: -40°C to +85°C
- Channel Configuration: 4:1 Multiplexer
- On-Time: 175 ns (typical)
- Off-Time: 145 ns (typical)
The ADG609BR by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the most demanding electronic applications. With its robust feature set, this analog multiplexer stands as a top choice for designers who require a combination of performance, efficiency, and precision in their circuit designs.