EN
  • EN
  • DE

AD22100KR

Part No AD22100KR
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG 0C-100C 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local 0°C ~ 100°C
Output Type Analog Voltage
Supply Voltage (V) 4V ~ 6.5V
Resolution 22.5mV/°C
Accuracy - Highest (Lowest) ±2°C
Test Condition 25°C
Temperature Range - Operating -50°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD22100
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1135748-AD22100KR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22100KR CAD Model

Description

The AD22100KR is a monolithic temperature sensor from Analog Devices Inc. that offers excellent performance for a wide range of applications. This precision IC (Integrated Circuit) is designed to produce a voltage output that is linearly proportional to the Celsius (Centigrade) temperature. It provides a simple and cost-effective solution for temperature sensing needs with its easy-to-use voltage output interface.

Key Features

  • Temperature Range: The AD22100KR operates over a temperature range of -50°C to +150°C, making it suitable for a variety of environments and conditions.
  • Output: It provides a linear output voltage that scales with temperature. The output voltage range is typically 0.25 V to 1.75 V for a temperature range of 0°C to 100°C.
  • Accuracy: The device offers an initial accuracy of ±2°C without the need for calibration by the user.
  • Supply Voltage: It operates from a single supply voltage of 4 V to 6.5 V, which allows for flexibility in design and compatibility with most control systems and MCUs.
  • Package: The AD22100KR is available in a compact TO-92 package, which is ideal for space-constrained applications.
  • Interface: Its simple three-wire interface ensures ease of integration into existing systems.

Applications

The AD22100KR is versatile and can be used in a variety of applications, including:

  • Industrial process control
  • Environmental control systems
  • HVAC systems
  • Automotive temperature monitoring
  • Medical and thermal management systems

Advantages

With its robust design and high level of integration, the AD22100KR provides a reliable temperature sensing solution that minimizes the need for additional components. The sensor's linear voltage output and wide operating temperature range make it a flexible choice for many temperature monitoring applications. Its ease of use and high accuracy reduce the time and cost associated with system design and implementation.

Whether you are designing a sophisticated industrial system or a simple consumer product, the AD22100KR from Analog Devices Inc. is an excellent choice for precise temperature measurement.

You May Also Be Interested in

Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess