EN
  • EN
  • DE

MC74VHC1G126DTT1

Part No MC74VHC1G126DTT1
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Noninverting 3-State Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package 5-TSOP
RoHS State Request Verification
Win Source Part Number 1219920-MC74VHC1G126DTT1
Manufacturer Homepage www.onsemi.com
Family Name MC74VHC1G126
Introduction Date August 03, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G126DTT1 CAD Model

Description

ON Semiconductor MC74VHC1G126DTT1 Single Non-Inverting Buffer

The MC74VHC1G126DTT1 is a high-performance, single non-inverting buffer fabricated with silicon gate CMOS technology. Designed by ON Semiconductor, this buffer integrates advanced features that make it ideal for a wide range of applications, particularly where low power consumption and high noise immunity are essential. It boasts a compact DTT1 package, ensuring a small footprint on printed circuit boards.

Key Features

  • High Speed: The MC74VHC1G126DTT1 offers a propagation delay time of approximately 5.2ns at a 5V supply, enabling fast signal processing for high-speed applications.
  • High Noise Immunity: With a noise immunity characteristic of VHC family devices, it is robust against glitches and electrical noise, ensuring signal integrity.
  • Low Power Dissipation: The device has a low power consumption with a 2µA maximum ICC at 25°C, making it suitable for battery-operated devices.
  • Power Down Protection: Equipped with power down protection on inputs, it prevents erroneous operation when the device is powered off.
  • Wide Operating Voltage Range: The buffer operates over a wide voltage range from 2V to 5.5V, accommodating various logic levels and interfacing requirements.
  • Compatible with TTL Levels: Inputs accept TTL level voltages, allowing for direct interfacing with TTL logic without the need for level shifters.
  • Lead-Free and RoHS Compliant: The device is lead-free and RoHS compliant, meeting environmental standards and restrictions on hazardous substances.

Applications

The MC74VHC1G126DTT1 is versatile and can be used in numerous electronic systems. It is particularly useful in:

  • Signal buffering and driving in digital communication systems
  • Logic level translation for mixed-voltage systems
  • Memory address isolation
  • Bus line driving and isolation
  • Portable and battery-powered electronics

With its robust design and flexible operating characteristics, the ON Semiconductor MC74VHC1G126DTT1 is a reliable and efficient solution for designers looking to optimize their digital circuits for performance and power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Lowest to $1.4079

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1132 $50.3740
1,080+ $0.0929 $100.3320
1,670+ $0.0900 $150.3000
2,300+ $0.0871 $200.3300
2,970+ $0.0842 $250.0740
3,975+ $0.0755 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess