The TLV320ADC3101IRGER from Texas Instruments stands as a highly integrated, low-power stereo audio analog-to-digital converter (ADC) that delivers exceptional performance in a compact package. This product is designed to cater to a wide array of audio applications, such as voice recorders, professional microphones, audio interfaces, and telecommunication systems.
Key Features:
- High-Performance Audio ADC: The TLV320ADC3101IRGER boasts a superior signal-to-noise ratio (SNR) and supports sample rates up to 96 kHz, ensuring high-fidelity audio capture.
- Low Power Consumption: With an emphasis on power efficiency, this device operates on a low supply voltage, making it ideal for battery-powered applications.
- Flexible Input Options: It features multiple input options including a stereo differential microphone input and a single-ended stereo line input, providing versatility for different audio sources.
- Programmable Microphone Bias: The integrated programmable microphone bias allows for compatibility with a variety of microphone types, enhancing the device's adaptability.
- Digital High-Pass Filter: A programmable digital high-pass filter helps to eliminate DC offset and low-frequency noise, preserving the integrity of the audio signal.
Technical Specifications:
- IC, Audio ADC, 24 Bit, 96 kHz, VQFN-24
- Resolution: 24-bit
- Dynamic Range: 93 dB
- THD+N: -85 dB
- Programmable via serial control interface
- Package / Case: VQFN-24
- Operating Temperature Range: -40°C to 85°C
Applications:
- Portable Audio Devices
- Professional Audio Recording
- Wireless Microphones
- Audio Interfaces and Mixing Consoles
- Telecommunications and VoIP
The TLV320ADC3101IRGER is not only a testament to Texas Instruments' commitment to quality and innovation, but it is also a testament to their understanding of the needs of the modern audio industry. Whether for professional or personal use, this ADC offers the performance and flexibility required to capture audio with precision and clarity.