EN
  • EN
  • DE

MAX77596ETBC+T

Part No MAX77596ETBC+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 300MA 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 24V
Min/Fixed Output Voltage 1V
Maximum Output Voltage 10V
Output Current 300mA
Switching Frequency 1.7MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (2.5x2.0)
Family Part Number MAX77596
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706471-MAX77596ETBC+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77596ETBC+T CAD Model

Description

Maxim Integrated's MAX77596ETBC+T: High-Efficiency Step-Down Converter

The MAX77596ETBC+T from Maxim Integrated is a compact, high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications. This versatile power management integrated circuit (PMIC) is ideal for portable devices where space is at a premium and energy efficiency is a priority.

Key Features

  • Wide Input Voltage Range: The device operates from a 2.5V to 5.5V input voltage range, making it suitable for battery-powered devices, as well as for use with standardized power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V up to the input voltage, providing design flexibility for powering a variety of low-voltage ICs.
  • High Efficiency: With its synchronous rectification, the MAX77596ETBC+T achieves high efficiency, which extends battery life and reduces heat generation.
  • Compact Size: The device comes in a tiny, 6-bump wafer-level package (WLP) with a 0.4mm pitch, ideal for space-constrained applications.
  • Peak Current Mode Control: It uses peak current-mode control for excellent transient response, simplifying the design of stable, high-performance systems.
  • Protection Features: The MAX77596ETBC+T includes a variety of protection features such as over-current protection, over-voltage protection, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

The MAX77596ETBC+T is well-suited for a range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Smartphones and tablets
  • Wireless headphones and earbuds
  • Point-of-load conversions

Design Support

Maxim Integrated provides comprehensive design support for the MAX77596ETBC+T, including evaluation kits, simulation models, and detailed technical documentation. This ensures that designers can quickly and efficiently integrate the converter into their designs, reducing time-to-market.

Whether you are developing a new portable device or looking to improve the power efficiency of an existing product, the MAX77596ETBC+T offers a high-performance solution that combines energy efficiency, flexibility, and protection in a miniature package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4540 $52.2100
270+ $0.3725 $100.5750
420+ $0.3609 $151.5780
575+ $0.3492 $200.7900
745+ $0.3376 $251.5120
995+ $0.3027 $301.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,784 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess