EN
  • EN
  • DE

74LS126A

Part No 74LS126A
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Description Quad TRI-STATE Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1132433-74LS126A
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS126A CAD Model

Description

The 74LS126A is a quad 3-state buffer from National Semiconductor (now Texas Instruments). It is designed for applications requiring high-speed logic and the ability to isolate portions of a circuit when necessary. The device features four independent buffers, each with a control input that enables or disables the output. When the control input is low, the output is in a high-impedance state, effectively disconnecting the buffer from the rest of the circuit.

Applications:

  • Memory Addressing: Used in memory systems to enable or disable memory banks.
  • Data Bus Isolation: Implemented in data bus systems to isolate specific devices or modules.
  • Logic Level Translation: Provides logic level translation between different voltage levels.
  • Line Driving: Used as a line driver to increase the drive capability of a signal.
  • Multiplexing: Employed in multiplexing applications for selecting one of several input signals.

Features:

  • Quad 3-State Buffer: Features four independent buffers, each with a 3-state output.
  • High-Speed Operation: Designed for high-speed logic applications.
  • Low Power Consumption: Utilizes low-power Schottky technology for energy efficiency.
  • 3-State Outputs: Provides 3-state outputs for bus isolation and control.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits:

  • Efficient Bus Management: Enables efficient bus management with 3-state outputs.
  • Flexible Circuit Design: Offers flexibility in circuit design with independent buffers.
  • Energy Efficiency: Low power consumption minimizes energy usage.
  • Improved System Performance: High-speed operation enhances overall system performance.
  • Easy Integration: TTL compatibility allows for easy integration into existing systems.

Additional Details:

The 74LS126A is commonly used in digital circuits where the isolation of signals is required. The device is available in various package options, including DIP and SOIC, offering flexibility in PCB design. Detailed timing specifications and loading characteristics are available in the datasheet to ensure proper implementation. The control inputs allow for precise control over the enable/disable function of each buffer.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2703 $57.9733
27+ $4.3243 $116.7561
42+ $4.1892 $175.9464
57+ $4.0541 $231.0837
74+ $3.9189 $289.9986
99+ $3.5135 $347.8365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess