EN
  • EN
  • DE
  • IT

MC74LVXT4051DT

Part No MC74LVXT4051DT
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description ANALOG MULTIPLEXER DEMULTIPLEXER HIGH-PERFORMANCE SILICON-GATE CMOS | IC MUX/DEMUX 8X1 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 26Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Supply Voltage , Single (V+) 2.5V ~ 6V
Supply Voltage , Dual (V±) ±2.5V ~ 6V
-3db Bandwidth 80MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MC74LVXT4051
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1219864-MC74LVXT4051DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LVXT4051DT CAD Model

Description

ON Semiconductor MC74LVXT4051DT Product Overview

The ON Semiconductor MC74LVXT4051DT is a high-performance, single-pole, eight-throw analog switch (SP8T) that is ideal for a wide range of applications. This analog multiplexer/demultiplexer integrates eight independent switches that enable the connection of one common output/input to any of the eight inputs/outputs.

Key Features

  • Low Voltage Operation: The MC74LVXT4051DT operates at a low voltage range of 2.7V to 3.6V, making it suitable for battery-operated devices and low-voltage applications.
  • High Speed: This analog switch features a high-speed performance that ensures quick switching between channels with minimal propagation delays.
  • Low ON Resistance: The device offers low ON resistance (Ron) which maximizes signal integrity and reduces power loss during operation.
  • Bidirectional Data Flow: The switch supports bidirectional data flow without any restriction, allowing for versatile usage in various signal routing applications.
  • Low Crosstalk: Engineered to minimize signal interference, the MC74LVXT4051DT provides low crosstalk between channels, ensuring high-quality signal transmission.
  • Wide Operating Temperature Range: This component is designed to operate within a wide temperature range, making it suitable for industrial and automotive environments.
  • Logic-Level Translation: It can be used for logic-level translation applications, allowing it to interface between different voltage domains.

Applications

The MC74LVXT4051DT is versatile and can be used in various applications such as:

  • Signal routing in communication devices
  • Analog and digital multiplexing
  • Data acquisition systems
  • Audio and video switching
  • Test equipment and instrumentation
  • Automotive systems and controls

Package and Quality

ON Semiconductor's MC74LVXT4051DT is available in a TSSOP-16 package, providing a compact footprint for space-constrained applications. The device is manufactured to meet the high-quality standards expected from ON Semiconductor, ensuring reliability and performance consistency.

In summary, the MC74LVXT4051DT from ON Semiconductor is a highly reliable and efficient analog switch that is an excellent choice for designers looking for a versatile component capable of meeting the demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.3089 $64.8690
515+ $0.2536 $130.6040
790+ $0.2457 $194.1030
1,090+ $0.2377 $259.0930
1,410+ $0.2297 $323.8770
1,885+ $0.2060 $388.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess