EN
  • EN
  • DE
  • IT

MC74HC139ADG

Part No MC74HC139ADG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DCODER/DEMUX DUAL 1:4 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132349-MC74HC139ADG
Ultra Librarian 3D Model Ultra Librarian MC74HC139ADG CAD Model

Description

ON Semiconductor MC74HC139ADG Dual 2-to-4 Line Decoder/Demultiplexer

The ON Semiconductor MC74HC139ADG is a high-performance integrated circuit designed to function as a dual 2-to-4 line decoder or demultiplexer. This versatile component is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology. It is well-suited for a variety of digital applications, including computer systems, data processors, communication devices, and any other systems that require a high degree of decoding or demultiplexing functionality.

Featuring two individual 2-to-4 line decoders in a single package, each half of the MC74HC139ADG can be used independently or in tandem with the other half. The device is capable of decoding a two-bit input into one of four active-low outputs. Additionally, each section has its own enable input, which can be used to control the decoding operation. When the enable input is high, all outputs of that section are forced high, effectively disabling the decoder.

The MC74HC139ADG boasts a wide operating voltage range of 2V to 6V, making it compatible with TTL levels while providing the benefits of CMOS technology such as reduced power consumption, especially in standby mode. This low power consumption combined with high noise immunity and typical CMOS low power dissipation makes it a robust choice for battery-operated and power-sensitive applications.

ON Semiconductor has packaged the MC74HC139ADG in a 16-pin SOIC package, which is designed for optimal space-saving on printed circuit boards. The small footprint of the device does not compromise its performance and allows for high-density mounting in complex electronic systems.

With its industry-standard pin configuration, the MC74HC139ADG is easy to integrate into existing designs and is an excellent choice for designers looking to build or upgrade digital systems with a reliable and efficient decoding solution. Whether used in multiplexing applications, memory addressing, or as a component in digital control systems, the ON Semiconductor MC74HC139ADG provides the functionality and performance required for a wide array of digital logic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 10 X 1:1 24-QSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess