EN
  • EN
  • DE

LTR-5986D

Part No LTR-5986D
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR PTX TBIT .157"HT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 1mA
Current - Dark (Id) (Max) 100nA
Maximum Power Dissipation 100mW
Mounting Through Hole
Orientation Side View
Dimension Radial, 3 Lead, Side View
Win Source Part Number 206824-LTR-5986D
Ultra Librarian 3D Model Ultra Librarian LTR-5986D CAD Model

Description

The Lite-On Inc. Radial 3 Lead Side View Sensor is a high-quality sensor designed for various applications

  • Maximum Current Collector: 1mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
  • Maximum Power Dissipation: 100mW
  • Current-Dark (Id) (Max): 100nA
  • Package: Bulk
  • Orientation: Side view
  • Status: Obsolete (EOL)

You May Also Be Interested in

Rohm Semiconductor
Phototransistor Chip 800nm 4-Pin SMD T/R / PHOTOTRANS SIDE VIEW SMD
Lowest to $0.2189
Rohm Semiconductor
PHOTOTRANSISTOR 800NM / Phototransistor Chip Silicon 800nm 2-Pin Case 1305(3412Metric) T/R
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 25.4MM REFL SMD / Reflective Optical Sensor 1" (25.4mm) 4-SMD
Lowest to $8.6029
Vishay
PHOTOTRANSISTOR 450 TO 1080 NM / Phototransistors 850nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.0734
Honeywell
SENSOR PHOTO 880NM TOP TO46-3 / Phototransistors 880nm Top View TO-46-3 Metal Can
Lowest to $12.5811
OSRAM Opto Semiconductors Inc.
Silicon PIN Photodiode, -40 to 100 °C, 2 x 4.6 x 1.1 mm
Lowest to $0.7659
Everlight Electronics Co Ltd
PHOTOTRANSIST FLAT CLR MINI SMD
Lowest to $0.0261
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SID VIEW PLCC / Phototransistors 980nm Side View 2-LCC (J-Lead)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0954 $50.0850
1,280+ $0.0783 $100.2240
1,980+ $0.0759 $150.2820
2,725+ $0.0734 $200.0150
3,525+ $0.0710 $250.2750
4,720+ $0.0636 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess