EN
  • EN
  • DE

MC74LCX14DTR2G

Part No MC74LCX14DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INV HEX SCHMT LV CMOS 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.4 V to 0.6 V
Logic Level - High 1.7 V to 2.2 V
Max Propagation Delay @ V, Max CL 6.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 007011-MC74LCX14DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LCX14DTR2G CAD Model

Description

ON Semiconductor MC74LCX14DTR2G

The MC74LCX14DTR2G by ON Semiconductor is a robust and versatile integrated circuit, specifically designed for applications requiring high-speed and low-power Schmitt trigger inverter functions. This device is part of the LCX family, which is well-known for its 5V tolerant inputs, making it suitable for interfacing with 5V systems while operating at a lower voltage, thus reducing power consumption. This feature ensures compatibility with older logic systems while providing the benefits of modern low-voltage operation.

Constructed using advanced silicon gate CMOS technology, the MC74LCX14DTR2G provides significant improvements over standard CMOS inverters. It includes six Schmitt trigger inverters in a single package, each capable of transforming noisy or slow input signals into sharply defined output signals, thanks to its hysteresis characteristics. This makes it an ideal choice for applications that require signal conditioning, such as transforming an analog signal into a digital one, or for use in environments with high electrical noise.

The device operates over a broad voltage range of 2.0V to 3.6V and features a 5V tolerant input, which can be driven from either 3.3V or 5V devices. This wide range of operation voltages, combined with a low static power consumption of less than 1µA, makes it extremely power-efficient and suitable for battery-operated devices.

The MC74LCX14DTR2G comes in a TSSOP-14 package, which is a space-saving option for PCB designs where board real estate is at a premium. Its performance is guaranteed over the full temperature range of -40°C to +85°C, ensuring reliability in a variety of operating conditions.

Key features of the MC74LCX14DTR2G include:

  • High-speed operation: tPD 4.5 ns (max) at VCC = 3.3V
  • Power-off disable outputs permit "live insertion"
  • Typical VOLP (Output Ground Bounce) < 0.8V at VCC = 3.3V, TA = 25°C
  • Support for LVTTL and LVCMOS
  • Multiple package options for design flexibility

Whether it's for signal conditioning, pulse shaping, or interfacing with different logic levels, the MC74LCX14DTR2G from ON Semiconductor is a reliable and efficient solution that meets the needs of a wide range of digital applications.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2004 $58.1160
705+ $0.1645 $115.9725
1,090+ $0.1594 $173.7460
1,500+ $0.1542 $231.3000
1,940+ $0.1491 $289.2540
2,595+ $0.1337 $346.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess