EN
  • EN
  • DE

MC74LCX125DR2

Part No MC74LCX125DR2
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low-Voltage CMOS Quad Buffer With 5 V-Tolerant Inputs and Outputs (3-State, Non-Inverting) | IC BUF NON-INVERT 3.6V 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 74LCX125
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219702-MC74LCX125DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LCX125DR2 CAD Model

Description

ON Semiconductor MC74LCX125DR2: Low Voltage Quad Buffer with 5V Tolerant Inputs and Outputs

The MC74LCX125DR2 is a high-performance, quad buffer manufactured by ON Semiconductor, designed to facilitate interfacing between 3.3V and 5V logic levels in mixed-voltage applications. This device is part of ON Semiconductor's LCX range, known for its low-voltage operation and 5V tolerant inputs and outputs, which make it a versatile choice for systems that require logic level translation or signal buffering.

Key Features

  • Low Voltage Operation: The MC74LCX125DR2 operates at a nominal voltage of 3.3V, which makes it ideal for low-voltage applications that are also seeking to maintain compatibility with 5V logic levels.
  • 5V Tolerant Inputs and Outputs: Inputs and outputs can tolerate 5V signals without sustaining damage, allowing for seamless integration with older 5V systems.
  • High-Speed Operation: With a propagation delay (tPD) of just 4.5 ns at 3.3V, the device ensures swift signal transmission, which is crucial for high-speed data processing and communication systems.
  • Power-Off Protection: The inputs and I/Os can tolerate up to 5.5V, ensuring that the device remains protected even when powered off, a feature that is particularly useful during hot insertion or power-down scenarios.
  • Low Power Dissipation: The MC74LCX125DR2 is designed with a low power dissipation characteristic, making it suitable for power-sensitive designs.
  • Multiple Package Options: Available in a variety of packages, including the space-saving 14-SOIC (0.154", 3.90mm Width), to fit different design requirements.

Applications

The MC74LCX125DR2 is commonly used in applications that require logic level translation or signal buffering between different voltage domains. Its high-speed and low-power features make it suitable for:

  • Telecommunications
  • Computing
  • Data storage
  • Portable electronics
  • Networking equipment

With its robust design and compatibility with IEC standards for ESD protection, the MC74LCX125DR2 from ON Semiconductor stands out as a reliable and flexible solution for modern electronic circuit designs. Whether you are upgrading an existing system or developing a new one, this quad buffer can help bridge the gap between different logic levels, ensuring signal integrity and system performance.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3158 $57.8950
61+ $1.9001 $115.9061
95+ $1.8408 $174.8760
130+ $1.7814 $231.5820
168+ $1.7220 $289.2960
225+ $1.5439 $347.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess