EN
  • EN
  • DE

MC74LCX125DG

Part No MC74LCX125DG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Manufacturer ON Semiconductor
Series 74LCX
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MC74LCX125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC74LCX125DG-ND, MC74LCX125DGOS
Quantity per package 55
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883729-MC74LCX125DG
Ultra Librarian 3D Model Ultra Librarian MC74LCX125DG CAD Model

Description

ON Semiconductor MC74LCX125DG: Low-Voltage CMOS Quad Buffer

The MC74LCX125DG is a high-performance, quad buffer produced by ON Semiconductor, designed to facilitate low-voltage operation while providing the capability to interface to a 5V signal environment. This integrated circuit is part of the LCX family of products, known for their robustness and versatility in a wide range of digital applications.

Constructed with advanced silicon gate CMOS technology, the MC74LCX125DG offers optimal speed-power performance, which makes it an excellent choice for battery-powered and portable devices. Each of the four buffers has a separate output enable pin, allowing for greater control and flexibility in various circuit configurations.

Key features of the MC74LCX125DG include:

  • Low Voltage Operation: The device is designed to operate at 2.3V to 3.6V, making it suitable for low-voltage applications without compromising on performance.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals, allowing for interface with higher voltage logic levels without the need for additional level shifters.
  • High-Speed Operation: With a propagation delay of approximately 5.0 ns at 3.3V, the device supports high-speed data processing and transfer.
  • Power-Down High-Impedance Inputs and Outputs: This feature ensures that the device does not load the data bus when powered down, which is critical for power conservation in battery-powered systems.
  • Support for Live Insertion and Withdrawal: The MC74LCX125DG can be inserted or removed from a live backplane without affecting the rest of the system, enhancing its utility in hot-swappable and modular designs.
  • Low Quiescent Current: The device draws minimal current when not actively switching, contributing to overall power efficiency.

The MC74LCX125DG is delivered in a SOIC-14 package, which provides a compact footprint while still being easy to handle for PCB assembly processes. Its operating temperature range of -40°C to +85°C ensures reliability across various environmental conditions.

Whether implemented in telecommunications, computing, or consumer electronics, the MC74LCX125DG from ON Semiconductor stands out as a reliable and efficient solution for designers looking to optimize their digital systems with high-quality, low-voltage logic components.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7140 $53.5500
175+ $0.5859 $102.5325
265+ $0.5676 $150.4140
365+ $0.5493 $200.4945
475+ $0.5310 $252.2250
635+ $0.4761 $302.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,949 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess