EN
  • EN
  • DE

MC74HCU04ADG

Part No MC74HCU04ADG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SOIC  /  Inverter IC 6 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 74HCU
Package Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3V ~ 1.1V
Logic Level - High 1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL 12ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCU04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC74HCU04ADGOS,ONSONSMC74HCU04ADG,MC74HCU04ADG-ND,2156-MC74HCU04ADG-OS
Standard Package 55
Win Source Part Number 1077873-MC74HCU04ADG
Ultra Librarian 3D Model Ultra Librarian MC74HCU04ADG CAD Model

Description

The MC74HCU04ADG from ON Semiconductor is a high-performance, hex unbuffered inverter integrated circuit (IC) designed for use in a wide range of digital applications. This device features six independent inverter gates that operate without the traditional buffer stage found in standard logic inverters. This design choice allows for faster operation and reduced power consumption, making the MC74HCU04ADG an excellent choice for power-sensitive designs.

Key Features

  • High Speed: The lack of a buffer stage enables the MC74HCU04ADG to offer faster response times, which is critical for high-speed digital circuits.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-operated and power-conscious applications.
  • Advanced Design: Built with CMOS technology, the MC74HCU04ADG provides a robust and reliable performance with the added benefit of reduced power dissipation compared to traditional TTL logic.
  • Wide Operating Voltage Range: The operating voltage range of 2V to 6V allows for flexible use in various system voltages, accommodating a broad spectrum of digital electronics.
  • Standard Pin Configuration: The device comes in a standard SOIC-14 package, which is compatible with most PCB designs and is easy to integrate into existing and new projects.

Applications

The versatility of the MC74HCU04ADG makes it well-suited for a variety of applications, including:

  • Logic level conversion
  • Wave shaping and signal processing
  • Oscillator circuits
  • High-speed data processing
  • Portable and battery-powered devices

Technical Specifications

Some of the technical specifications of the MC74HCU04ADG include:

  • Logic Type: CMOS
  • Number of Circuits: 6
  • Input Capacitance: 10pF (typical)
  • Propagation Delay Time: 8ns at 6V (maximum)
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC (0.154", 3.90mm Width)

In summary, the MC74HCU04ADG from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate hex inverters into their digital systems. Its high speed, low power consumption, and flexible voltage operation make it an adaptable component for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5125 $51.2500
240+ $0.4205 $100.9200
370+ $0.4074 $150.7380
510+ $0.3942 $201.0420
660+ $0.3811 $251.5260
880+ $0.3417 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess