EN
  • EN
  • DE

MC74HCT374ADTR2G

Part No MC74HCT374ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HCT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 30MHz
Max Propagation Delay @ V, Max CL 31ns @ 5V, 50pF
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1219656-MC74HCT374ADTR2G
Manufacturer Homepage www.onsemi.com
Family Name MC74HCT374
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Israel
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HCT374ADTR2G CAD Model

Description

The MC74HCT374ADTR2G is a high-performance, octal D-type flip-flop with 3-state outputs from ON Semiconductor. This integrated circuit is designed to have the same speed performance as LSTTL while maintaining the CMOS low power dissipation. It is a versatile component for a wide range of applications in the digital domain, including computing, telecommunications, and industrial systems.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • Output Type: 3-State
  • High-Performance Operation: Same speed as LSTTL with CMOS power efficiency
  • Operating Voltage Range: 4.5V to 5.5V
  • Compatibility: TTL input compatible
  • Package: TSSOP-20
  • Temperature Range: -55°C to 125°C
  • Lead-Free and RoHS Compliant

Product Applications

The MC74HCT374ADTR2G is suitable for a variety of applications where high-speed, low-power operation is required. It is commonly used in:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Communications Infrastructure
  • Industrial Control Systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HCT374ADTR2G is manufactured under strict quality controls, ensuring reliability and performance. It is lead-free and meets the RoHS directive, making it suitable for use in environmentally sensitive applications.

Ordering Information

The MC74HCT374ADTR2G is available in a TSSOP-20 package, which is designed for surface mount technology (SMT). The part number for ordering is MC74HCT374ADTR2G, and it is supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2711 $58.2865
520+ $0.2225 $115.7000
805+ $0.2155 $173.4775
1,110+ $0.2086 $231.5460
1,435+ $0.2017 $289.4395
1,920+ $0.1808 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,400 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess