EN
  • EN
  • DE

MCP1541T-I/TT

Part No MCP1541T-I/TT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-3 / V-Ref Precision 4.096V 8mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 2mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 145μVp-p
Noise - 10Hz to 10kHz 700μVrms
Voltage - Input 4.3 V to 5.5 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023050-MCP1541T-I/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Communications & Networking, Medical
Family Name MCP1541
Introduction Date June 05, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP1541T-I/TT CAD Model

Description

Microchip Technology's MCP1541T-I/TT Voltage Reference

The MCP1541T-I/TT is a high-precision voltage reference module from the reputable manufacturer, Microchip Technology. This compact and efficient component is engineered to offer a stable and accurate reference voltage for various applications, ensuring optimal performance in a wide range of electronic systems.

Key Features

  • Precision: The MCP1541T-I/TT provides a fixed output voltage of 4.096V with an impressive initial accuracy of ±1%. This precise voltage reference is vital for applications requiring consistent voltage for accurate analog-to-digital conversions.
  • Stability: Offering excellent temperature stability, the device has a low temperature coefficient, ensuring that the voltage reference remains reliable over a wide temperature range from -40°C to +125°C.
  • Low Power Consumption: It is designed for low power operation, making it an ideal choice for battery-operated devices. The quiescent current is typically 500 nA, which helps to prolong battery life in portable applications.
  • Small Footprint: The MCP1541T-I/TT comes in a compact SOT-23 package, making it suitable for space-constrained applications without compromising performance.
  • Wide Operating Range: This voltage reference can operate over a wide voltage range, accommodating various supply voltages to provide design flexibility.

Applications

The MCP1541T-I/TT is an essential component for precision analog applications. It is commonly used in:

  • Data acquisition systems
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Battery-powered devices
  • Analog-to-digital converters (ADCs)

With its high accuracy, stability, and low power consumption, the MCP1541T-I/TT from Microchip Technology is a reliable choice for designers looking to enhance the performance of their electronic systems. Its versatility makes it suitable for a broad range of applications that require precise voltage references.

Whether you're developing sophisticated industrial equipment or compact consumer electronics, the MCP1541T-I/TT provides the precision and reliability needed to ensure accurate measurements and consistent operation across various environmental conditions.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
Analog Devices Inc.
IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-CLCC (5x5)
Lowest to $92.5374
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
ON Semiconductor
IC VREF SHUNT ADJ 0.5% SOT23F-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5475 $52.0125
225+ $0.4492 $101.0700
345+ $0.4352 $150.1440
475+ $0.4211 $200.0225
615+ $0.4071 $250.3665
825+ $0.3650 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,525 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess