EN
  • EN
  • DE

MSP430FR5739IDA

Part No MSP430FR5739IDA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FRAM 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tube
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 30
Program Memory Size 16KB (16K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Base Product Number MSP430FR5739
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644852-MSP430FR5739IDA
Ultra Librarian 3D Model Ultra Librarian MSP430FR5739IDA CAD Model

Description

Overview of Texas Instruments MSP430FR5739IDA

The Texas Instruments MSP430FR5739IDA is a highly integrated microcontroller (MCU) that is part of the MSP430 family, renowned for its low power consumption and robust performance. This MCU is designed to cater to a wide range of applications, including industrial, consumer electronics, and automation systems. With its powerful features and capabilities, the MSP430FR5739IDA is an excellent choice for designers looking to develop energy-efficient and space-constrained applications.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is built on a flexible, 16-bit RISC architecture that enables the MCU to deliver powerful performance while maintaining low power consumption.
  • Integrated Memory: The MSP430FR5739IDA comes with 16KB of FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the data retention of flash, and 1KB of SRAM. This combination allows for quick and reliable data storage and retrieval.
  • Low Power Consumption: The device features multiple power-saving modes, which make it ideal for battery-powered and energy-harvesting applications. Its ability to operate with ultra-low power is a hallmark of the MSP430 family.
  • Digital and Analog Peripherals: A variety of peripherals are included, such as digital I/O pins, timers, and built-in analog-to-digital (ADC) and digital-to-analog (DAC) converters, which provide versatility in interfacing with external sensors and devices.
  • Flexible Clocking Options: The MCU offers a range of clocking options, including a low-frequency crystal oscillator and a digitally controlled oscillator (DCO), allowing precise control over system clocking to optimize power consumption and performance.
  • Advanced Security Features: With an array of security features, including a hardware multiplier for fast encryption/decryption and a 32-bit hardware random number generator, the MSP430FR5739IDA ensures secure data handling.
  • Development Support: Texas Instruments provides extensive support for the MSP430FR5739IDA through its development tools, software libraries, and online resources, simplifying the development process and reducing time to market.

Applications

The MSP430FR5739IDA is suitable for a variety of applications, such as:

  • Wireless sensor networks
  • Energy harvesting systems
  • Smart meters
  • Home automation
  • Portable medical devices
  • Industrial control systems

In conclusion, the MSP430FR5739IDA from Texas Instruments offers an optimal blend of power efficiency, processing capability, and flexibility, making it a top choice for developers seeking to create advanced, low-power applications in various fields.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6462 $50.2778
47+ $2.1712 $102.0464
72+ $2.1034 $151.4448
99+ $2.0355 $201.5145
128+ $1.9677 $251.8656
171+ $1.7641 $301.6611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,550 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess