EN
  • EN
  • DE

MC74HCT240AF

Part No MC74HCT240AF
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFER, TTL / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74HCT
Package Bulk
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HCT240
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1077866-MC74HCT240AF
Ultra Librarian 3D Model Ultra Librarian MC74HCT240AF CAD Model

Description

ON Semiconductor MC74HCT240AF Octal 3-State Inverting Buffer/Line Driver

The MC74HCT240AF device from ON Semiconductor is a high-performance, octal 3-state inverting buffer/line driver designed to interface with 8-bit bus systems in a variety of digital applications. This integrated circuit is a crucial component for systems that require a strong driving capability, such as memory address drivers, clock drivers, and bus-oriented transmitters/receivers.

Key Features:

  • Logic Type: The device operates as an inverting buffer or line driver with 3-state outputs.
  • High-Speed Operation: It is compatible with LSTTL operation, ensuring fast switching for high-speed applications.
  • Drive Capability: This IC has ±6mA output drive at 5V, making it suitable for driving heavy loads.
  • Output Configuration: The octal configuration allows for eight separate inputs and outputs, each with a 3-state inverting buffer.
  • Power Down Protection: Inputs include a built-in diode to protect against high-energy damage.
  • Power Supply: It operates at a standard supply voltage of 5V, which is common in digital systems.
  • Temperature Range: The device functions within an extended industrial temperature range, ensuring reliability under varying conditions.
  • Package: The MC74HCT240AF is available in a flat package, which is ideal for surface mounting and space-constrained applications.

Applications:

The ON Semiconductor MC74HCT240AF is versatile and can be used in various applications, including:

  • Driving bus lines in computing systems
  • Memory address driving
  • Buffering data lines in communication systems
  • Serving as an interface between mismatched logic levels
  • General-purpose logic applications where inversion and line driving are required

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality, and the MC74HCT240AF is no exception. It is designed and manufactured to meet the stringent requirements of the industrial and commercial markets, ensuring high reliability and performance.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Lowest to $1.4079

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess